EN
  • EN
  • DE

S-29430AFE-TF

Part No S-29430AFE-TF
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 305752-S-29430AFE-TF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-29430AFE-TF CAD Model

Description

The S-29430AFE-TF is a voltage detector IC manufactured by SII Semiconductor Corporation. This component is designed to monitor voltage levels and provide a reset signal when the voltage drops below a certain threshold. This function is critical for ensuring the stability and reliability of electronic systems, preventing malfunctions and protecting sensitive components.

Applications

  • Microcontroller Reset Circuits: Ensures proper initialization and operation of microcontrollers by providing a reset signal during power-up, power-down, or brown-out conditions.
  • Power Supply Monitoring: Detects undervoltage conditions in power supplies, triggering protective measures to prevent damage to connected devices.
  • Battery-Powered Devices: Monitors battery voltage levels to prevent deep discharge and extend battery life.
  • Memory Protection: Safeguards data stored in memory by detecting voltage drops that could lead to data corruption or loss.
  • Industrial Control Systems: Supervises voltage levels in industrial equipment to ensure safe and reliable operation, preventing damage due to voltage fluctuations.

Features

  • High-Accuracy Voltage Detection: Offers precise monitoring of voltage levels, ensuring reliable detection of undervoltage conditions.
  • Low Current Consumption: Minimizes power usage, making it suitable for battery-powered applications and low-power designs.
  • Small Package Size: Allows for compact integration into space-constrained electronic circuits.
  • Open-Drain Output: Provides flexibility in interfacing with other circuits and systems.
  • Built-in Hysteresis: Prevents output oscillation during voltage transitions, enhancing stability.

Benefits

  • Improved System Reliability: Protects against data corruption and system malfunctions caused by voltage fluctuations.
  • Extended Battery Life: Low power consumption contributes to longer operational time in battery-powered devices.
  • Simplified Circuit Design: Integrated features reduce the need for external components, simplifying the design process.
  • Enhanced Protection: Safeguards sensitive components from damage caused by undervoltage conditions.
  • Cost-Effective Solution: Provides reliable voltage monitoring at a competitive price point.

Additional Details

The S-29430AFE-TF typically requires an external pull-up resistor on its open-drain output. The detection voltage is preset during manufacturing. The "-TF" suffix often indicates a specific tape and reel packaging for automated assembly processes. The device operates within a specified temperature range, usually from -40°C to +85°C. It is essential to consult the manufacturer's datasheet for detailed electrical characteristics, application examples, and recommended operating conditions. Proper implementation, including appropriate external components and adherence to operating guidelines, is critical for ensuring optimal performance and preventing damage to the IC and associated circuitry. The datasheet will provide specific information regarding voltage thresholds, timing specifications, and other relevant parameters.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Freescale Semiconductor - NXP
Lowest to $16.3040
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1296 $62.1280
125+ $0.9275 $115.9375
195+ $0.8986 $175.2270
270+ $0.8697 $234.8190
345+ $0.8408 $290.0760
465+ $0.7531 $350.1915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess