EN
  • EN
  • DE

S-29220ADFJA-TB-G

Part No S-29220ADFJA-TB-G
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 305709-S-29220ADFJA-TB-G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-29220ADFJA-TB-G CAD Model

Description

The S-29220ADFJA-TB-G is a voltage detector IC manufactured by SII Semiconductor Corporation. It's designed to monitor voltage levels in electronic circuits and trigger a reset signal when the voltage drops below a certain threshold. This is a crucial function for protecting microcontrollers and other sensitive components from undervoltage conditions which can lead to erratic behavior or data corruption.

Applications

  • Microcontroller reset circuits: Ensuring a clean and reliable reset for microcontrollers during power-up or brownout conditions.
  • Power management systems: Monitoring power supply voltages to protect downstream circuitry.
  • Battery-powered devices: Preventing deep discharge of batteries by shutting down the device when the battery voltage falls below a safe level.
  • Industrial control systems: Protecting sensitive electronics from voltage fluctuations in harsh environments.
  • Automotive electronics: Monitoring battery voltage and preventing damage to electronic components in vehicles.

Features

  • High-accuracy detection voltage: Provides precise monitoring of voltage levels.
  • Low current consumption: Minimizes power drain on the monitored circuit.
  • Small package size: Allows for compact designs.
  • Open-drain output: Offers flexibility in interfacing with other circuits.
  • Hysteresis: Prevents oscillation around the detection threshold.

Benefits

  • Prevents microcontroller malfunction: Ensures reliable operation of microcontrollers by providing a clean reset signal.
  • Protects sensitive components: Prevents damage to electronic components from undervoltage conditions.
  • Extends battery life: Prevents deep discharge of batteries, prolonging their lifespan.
  • Improves system reliability: Ensures stable and predictable operation of electronic systems.
  • Simplifies circuit design: Reduces the number of components needed for voltage monitoring and reset functions.

The S-29220ADFJA-TB-G features a detection voltage of typically 2.2V. Its low current consumption is a key advantage for battery-powered applications. The open-drain output allows for flexible integration with various microcontroller and logic circuits. The hysteresis feature prevents the output from oscillating when the input voltage is near the threshold voltage. This device is typically surface mount and comes in a small package, making it suitable for high-density PCB layouts.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
Hitachi, Ltd
Need more? Email Us
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Panjit
Lowest to $6.9300

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess