EN
  • EN
  • DE

S-29130ATJA-TB

Part No S-29130ATJA-TB
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 305679-S-29130ATJA-TB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-29130ATJA-TB CAD Model

Description

The S-29130ATJA-TB is a voltage detector IC from SII Semiconductor Corporation. It's designed to monitor voltage levels in electronic systems and provide an output signal when the voltage falls below a predetermined threshold. This functionality is crucial for ensuring stable operation and preventing damage to sensitive components due to undervoltage conditions.

Applications

  • Microcontroller Reset Circuits: Ensures proper microcontroller operation by providing a reset signal during voltage drops or power failures.
  • Power Supply Monitoring: Detects undervoltage conditions in power supplies to prevent system malfunctions.
  • Battery Management Systems: Protects batteries from deep discharge by disconnecting the load when the battery voltage drops too low.
  • Industrial Control Systems: Monitors voltage levels in industrial equipment to prevent damage and ensure reliable operation.
  • Consumer Electronics: Safeguards electronic devices from voltage fluctuations and power outages.

Features

  • High-Accuracy Voltage Detection: Provides precise and reliable voltage monitoring.
  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • Small Package Size: Allows for compact circuit designs.
  • Hysteresis: Prevents output oscillation near the detection threshold.
  • Open-Drain Output: Provides flexibility in interfacing with various circuits.

Benefits

  • Improved System Reliability: Prevents system crashes and data corruption due to undervoltage events.
  • Extended Battery Life: Protects batteries from over-discharge, maximizing their usable lifespan.
  • Simplified Circuit Design: Reduces the need for external components, simplifying design and reducing costs.
  • Reduced Power Consumption: Contributes to overall energy efficiency in electronic devices.
  • Compact Solution: Enables the development of smaller and more portable electronic devices.

The S-29130ATJA-TB operates within a specific voltage and temperature range, as detailed in the datasheet. The open-drain output requires an external pull-up resistor. The detection voltage is a key parameter, and different versions within the S-29130 series offer varying threshold voltages to cater to specific applications. Key electrical characteristics such as detection voltage accuracy and response time are specified in the datasheet. The device is commonly available in SOT-23 or similar small surface-mount packages.

You May Also Be Interested in

Sharp Microelectronics
Lowest to $1.3860
AMCC
Lowest to $3.2617
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
Panjit
Lowest to $6.9300
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess