EN
  • EN
  • DE

S-29130AFJA-TF

Part No S-29130AFJA-TF
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 305677-S-29130AFJA-TF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-29130AFJA-TF CAD Model

Description

The S-29130AFJA-TF is a voltage detector IC manufactured by SII Semiconductor Corporation, specifically designed to monitor voltage levels and trigger an output when the voltage drops below a predefined threshold. This functionality is crucial for ensuring the stable operation of electronic devices and systems by preventing malfunctions caused by undervoltage conditions.

Applications

  • Microcontroller Reset: Provides a reliable reset signal to microcontrollers during voltage sags, preventing erratic behavior.
  • Power Supply Monitoring: Continuously monitors the output voltage of power supplies, providing an alert in case of failure.
  • Battery-Powered Devices: Protects batteries from deep discharge, extending their lifespan and ensuring safe operation.
  • Industrial Automation Equipment: Safeguards sensitive control systems from voltage fluctuations that could lead to damage or inaccurate readings.
  • Consumer Electronics: Ensures the stable operation of devices like smartphones, tablets, and wearables by detecting and responding to low voltage conditions.

Features

  • High-Precision Voltage Detection: Offers accurate monitoring of voltage levels, ensuring reliable triggering.
  • Ultra-Low Current Consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • Compact Package: Allows for integration into space-constrained designs.
  • Hysteresis Characteristic: Prevents output chattering around the threshold voltage, ensuring stable operation.
  • Open-Drain Output: Provides flexibility in interfacing with different types of circuits.

Benefits

  • Improved System Stability: Prevents system crashes and data corruption due to undervoltage events.
  • Extended Battery Life: Protects batteries from over-discharge, maximizing their usable life.
  • Simplified Circuit Design: Reduces the need for complex voltage monitoring circuitry.
  • Lower Power Consumption: Contributes to overall energy efficiency in electronic devices.
  • Smaller Product Footprint: Enables the development of more compact and portable electronic devices.

The S-29130AFJA-TF operates within a specified voltage and temperature range, as outlined in the datasheet. The open-drain output configuration requires an external pull-up resistor. The detection voltage is a crucial parameter, and different variants of the S-29130 series are available with various threshold voltages to suit different applications. Key electrical characteristics, including detection voltage accuracy and response time, are detailed in the datasheet. Package options typically include SOT-23 and similar small surface-mount packages.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us
AMCC
Lowest to $3.2617
Lite-On Inc.
Lowest to $3.3322
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
Infineon Technologies
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess