EN
  • EN
  • DE

S-24CS16AOI-T8T1GE

Part No S-24CS16AOI-T8T1GE
Manufacturer SII Semiconductor Corporation
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185778-S-24CS16AOI-T8T1GE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-24CS16AOI-T8T1GE CAD Model

Description

The S-24CS16AOI-T8T1GE is a 16 Kbit EEPROM from SII Semiconductor Corporation, offering non-volatile memory storage with a two-wire (I2C) serial interface. This EEPROM is designed for applications requiring reliable data storage in a compact package with low power consumption.

Applications:

  • Portable Electronics: Used in MP3 players, digital voice recorders, and handheld gaming devices for storing user preferences, audio files, and game save data.
  • Wearable Devices: Integrated into smartwatches, fitness trackers, and wearable medical devices for storing sensor data, user profiles, and device settings.
  • White Goods: Found in washing machines, refrigerators, and dishwashers for storing program settings, error codes, and operational data.
  • Point of Sale (POS) Systems: Utilized in cash registers, barcode scanners, and payment terminals for storing transaction data, product information, and security keys.
  • Industrial Sensors: Used for storage of calibration data.

Features:

  • 16 Kbit (2048 x 8) EEPROM: Provides 16 kilobits of non-volatile data storage.
  • Two-Wire (I2C) Serial Interface: Facilitates easy communication with microcontrollers and other I2C-compatible devices.
  • Low Supply Current: Designed for low power consumption, suitable for battery-powered applications.
  • Write Protect Feature: Prevents accidental data overwrites, ensuring data integrity.
  • Wide Operating Temperature Range: Suitable for use in a variety of environmental conditions.
  • TSSOP-8 Package: Small package size for space-constrained applications.

Benefits:

  • Non-Volatile Memory: Retains data even when power is off, ensuring data is not lost.
  • Simple Integration: The I2C interface makes it easy to integrate with microcontrollers.
  • Energy Efficient: Low power consumption extends battery life in portable devices.
  • Data Security: Write protection feature safeguards data from corruption.
  • Compact Design: Small package size allows for use in space-limited applications.

Additional Details:

The S-24CS16AOI-T8T1GE operates with a specific voltage range, as detailed in the datasheet. This IC is RoHS compliant. The device features page write capability for faster write cycles. Please refer to the official datasheet for detailed specifications regarding write endurance, data retention, and other electrical characteristics.

You May Also Be Interested in

Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess