EN
  • EN
  • DE

S-24CS16AOI-T8T1

Part No S-24CS16AOI-T8T1
Manufacturer SII Semiconductor Corporation
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185777-S-24CS16AOI-T8T1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-24CS16AOI-T8T1 CAD Model

Description

The S-24CS16AOI-T8T1 is a 16Kbit (2048 x 8) EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by SII Semiconductor Corporation. It features a two-wire (I2C) serial interface, making it ideal for applications where non-volatile memory is needed and board space is limited. This device provides a reliable and efficient way to store configuration data, user preferences, and other important information.

Applications:

  • Consumer Electronics: Used in digital cameras, DVD players, and other consumer electronic devices for storing user settings, calibration data, and firmware.
  • Networking Equipment: Implemented in routers, switches, and modems for storing configuration parameters, network addresses, and security keys.
  • Office Automation: Integrated into printers, scanners, and copiers for storing device settings, font data, and usage statistics.
  • Security Systems: Found in alarm systems, access control systems, and surveillance cameras for storing user credentials, event logs, and system configurations.
  • Smart Meters: Utilized in smart meters for storing energy consumption data, billing information, and communication parameters.

Features:

  • 16Kbit (2048 x 8) EEPROM: Provides 16 kilobits of non-volatile storage capacity.
  • Two-Wire (I2C) Interface: Enables easy communication with microcontrollers and other devices using the I2C protocol.
  • Low Current Consumption: Designed for low power applications.
  • Write Protect Feature: Protects against accidental data overwrites.
  • Wide Operating Voltage Range: Supports a wide range of operating voltages.
  • Small Package Size: Available in space-saving packages, such as TSSOP-8.

Benefits:

  • Reliable Non-Volatile Storage: Ensures that data is retained even when power is removed.
  • Easy to Use: The I2C interface simplifies integration with microcontrollers and other system components.
  • Low Power: Minimizes power consumption in battery-powered and energy-sensitive applications.
  • Data Protection: Prevents accidental data loss or corruption.
  • Compact Design: Allows for integration into small and portable devices.

Additional Details:

The S-24CS16AOI-T8T1 typically operates at I2C standard and fast modes. It has a specified number of write cycles (endurance) and data retention period. Consult the device's datasheet for detailed electrical characteristics and timing specifications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess