EN
  • EN
  • DE

S-24CS16AOI-J8T1G

Part No S-24CS16AOI-J8T1G
Manufacturer SII Semiconductor Corporation
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185776-S-24CS16AOI-J8T1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-24CS16AOI-J8T1G CAD Model

Description

The S-24CS16AOI-J8T1G is a 16Kbit (2048 x 8) EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by SII Semiconductor Corporation. It's a serial EEPROM utilizing a two-wire interface (I2C) for communication, making it suitable for applications requiring non-volatile data storage in a compact form factor.

Applications:

  • Consumer Electronics: Used in televisions, set-top boxes, and audio equipment for storing configuration data, user preferences, and calibration settings.
  • Industrial Control Systems: Implemented in programmable logic controllers (PLCs), data loggers, and sensor systems for storing program code, calibration data, and system parameters.
  • Automotive Electronics: Found in car radios, navigation systems, and engine control units (ECUs) for storing radio presets, map data, and engine calibration settings.
  • Medical Devices: Integrated into patient monitoring equipment, diagnostic tools, and implantable devices for storing patient data, calibration settings, and device configuration.
  • Gaming Consoles: Utilized in gaming consoles for storing game save data, system settings, and user profiles.

Features:

  • 16Kbit (2048 x 8) EEPROM: Provides 16 kilobits of non-volatile data storage capacity.
  • Two-Wire (I2C) Interface: Enables simple and efficient communication with microcontrollers and other devices.
  • Low Voltage Operation: Operates at low voltage levels, suitable for battery-powered and energy-efficient applications.
  • Write Protect Function: Offers a write protect function to prevent accidental data corruption.
  • Small Package: Available in compact packages, such as the SOT-23-5, for space-constrained applications.
  • Wide Operating Temperature Range: Designed to operate over a wide temperature range, typically from -40°C to +85°C, suitable for harsh environments.

Benefits:

  • Non-Volatile Data Storage: Retains data even when power is removed, ensuring that critical information is preserved.
  • Easy Integration: The I2C interface simplifies integration with microcontrollers and other system components.
  • Low Power Consumption: Contributes to energy efficiency in battery-powered applications.
  • Reliable Data Storage: Offers high endurance and data retention, ensuring reliable data storage over the device's lifespan.
  • Compact Size: Allows for integration into small and portable devices.

Additional Details:

The S-24CS16AOI-J8T1G typically supports standard I2C clock frequencies (e.g., 100 kHz, 400 kHz). The device includes features like page write capability for faster write operations. Specific endurance and data retention characteristics can be found in the device's datasheet.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4692 $58.6500
305+ $0.3850 $117.4250
465+ $0.3730 $173.4450
640+ $0.3610 $231.0400
830+ $0.3490 $289.6700
1,110+ $0.3128 $347.2080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess