EN
  • EN
  • DE

S-24CS08AFJ-V-1G

Part No S-24CS08AFJ-V-1G
Manufacturer SII Semiconductor Corporation
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185762-S-24CS08AFJ-V-1G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-24CS08AFJ-V-1G CAD Model

Description

The S-24CS08AFJ-V-1G is an 8Kbit EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by SII Semiconductor Corporation. It's a serial EEPROM, meaning it communicates using a serial interface, typically I2C. This particular part is designed for low-voltage, low-power applications where non-volatile data storage is required. The 'AFJ' likely denotes specific package and temperature range characteristics.

Applications

  • Consumer Electronics: Storage of configuration data in TVs, set-top boxes, and audio equipment.
  • Industrial Control Systems: Storing calibration parameters and system settings.
  • Automotive Electronics: Used in car radios, navigation systems, and other modules for storing preferences and settings.
  • Medical Devices: Storage of device settings and calibration data in portable medical equipment.
  • Security Systems: Storing access codes and system configurations.

Features

  • 8Kbit (1K x 8) EEPROM: Provides 8 kilobits of non-volatile storage.
  • I2C Interface: Uses the standard I2C serial communication protocol.
  • Low Voltage Operation: Suitable for battery-powered and low-power applications.
  • Wide Operating Voltage Range: Offers flexibility in power supply design.
  • Data Retention: Long data retention period, typically 10 years or more.
  • Endurance: High number of write cycles, typically 1 million cycles or more.
  • Small Package: Compact package options for space-constrained applications.
  • Write Protect Feature: Prevents accidental overwriting of data.

Benefits

  • Reliable Data Storage: EEPROM technology provides non-volatile storage, ensuring data is retained even when power is removed.
  • Easy Integration: The I2C interface simplifies integration with microcontrollers and other system components.
  • Low Power Consumption: Minimizes power consumption in battery-powered devices.
  • Flexibility: Suitable for a wide range of applications due to its voltage range and storage capacity.
  • Space Saving: Small package options allow for compact designs.
  • Data Security: Write protect feature prevents accidental data corruption or modification.

Additional Details

The S-24CS08AFJ-V-1G typically operates over an extended temperature range, allowing it to be used in harsh environments. The exact operating voltage range, package type (e.g., SOP, TSSOP), and temperature range can be found in the device's datasheet. The I2C address is usually configurable, allowing multiple EEPROMs to be used on the same I2C bus. Understanding the datasheet specifications is crucial for proper implementation and ensuring optimal performance within the intended application.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess