EN
  • EN
  • DE

S-24C512CI-J8T5U4

Part No S-24C512CI-J8T5U4
Manufacturer SII Semiconductor Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SII Semiconductor Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836264-S-24C512CI-J8T5U4
Ultra Librarian 3D Model Ultra Librarian S-24C512CI-J8T5U4 CAD Model

Description

The S-24C512CI-J8T5U4 is a 512Kbit (64K x 8) EEPROM (Electrically Erasable Programmable Read-Only Memory) from SII Semiconductor Corporation. It's a serial EEPROM utilizing the I2C interface for communication. Designed for applications requiring significant non-volatile memory with reliable data retention.

Applications

  • Advanced Consumer Electronics: Used in high-end TVs, set-top boxes, and gaming consoles to store user profiles, system settings, and firmware.
  • Industrial Automation: Employed in industrial control systems, data loggers, and programmable logic controllers (PLCs) for storing configuration data, calibration parameters, and historical records.
  • Networking Devices: Utilized in routers, switches, and network storage devices to store network configurations, security credentials, and firmware images.
  • Automotive Systems: Integrated into automotive electronics, such as engine control units (ECUs), infotainment systems, and advanced driver-assistance systems (ADAS), for storing calibration data, diagnostic information, and software code.
  • Medical Equipment: Found in medical devices for storing patient data, device settings, and calibration parameters.

Features

  • 512Kbit (64K x 8) Memory Organization: Offers a memory capacity of 512 kilobits, organized as 65,536 bytes of 8 bits each.
  • 2-Wire (I2C) Serial Interface: Employs the industry-standard I2C interface for communication, supporting clock frequencies up to a specified maximum.
  • Low Voltage Operation: Operates at a low voltage, typically in the range of 1.8V to 5.5V, making it compatible with a wide range of microcontrollers and systems.
  • Write Protect Feature: Includes a hardware write protect pin to prevent accidental data corruption during operation.
  • Self-Timed Write Cycle: Automatically manages the write cycle, simplifying the programming process and reducing the need for external timing control.
  • High Reliability: Designed for high endurance (number of write cycles) and data retention, ensuring long-term reliability.
  • Small Package Options: Available in compact packages like TSSOP and SOP, allowing for integration into space-constrained designs.

Benefits

  • Non-Volatile Storage: Retains stored data even when power is removed, ensuring data integrity and preventing loss of critical information.
  • Easy to Interface: The I2C interface simplifies communication with microcontrollers and other host devices, reducing development time and complexity.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered and energy-efficient applications.
  • Data Protection: The write protect feature prevents accidental data overwrites, enhancing data security.
  • Compact Size: Small package options enable integration into space-constrained applications, maximizing board space utilization.
  • Reliable Performance: Provides high endurance and data retention for long-term reliability, reducing the risk of data loss or corruption.

The S-24C512CI-J8T5U4 is a robust EEPROM suitable for applications that require considerable non-volatile storage and ease of integration.

You May Also Be Interested in

55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess