EN
  • EN
  • DE

S-24C16CI-K8T3U3

Part No S-24C16CI-K8T3U3
Manufacturer SII Semiconductor Corporation
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185731-S-24C16CI-K8T3U3
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S-24C16CI-K8T3U3 CAD Model

Description

The S-24C16CI-K8T3U3 is a CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by SII Semiconductor Corporation. It's a 16Kbit (2048 x 8 bit) serial EEPROM that communicates using the I2C protocol. The suffix '-K8T3U3' likely specifies a particular package, temperature grade, and production lot.

Applications

  • Consumer Electronics: Used in TVs, DVD players, and other devices to store user settings and preferences.
  • Industrial Control: Stores configuration data, calibration parameters, and machine settings in industrial equipment.
  • Automotive Applications: Employed in car radios, navigation systems, and other automotive electronics for storing configuration data.
  • Medical Devices: Suitable for storing calibration information and device settings in medical equipment.
  • Security Systems: Integrated into security devices to store access codes and configuration parameters.

Features

  • Memory Capacity: 16 Kbit (2048 x 8 bit) of non-volatile storage.
  • Interface: I2C serial interface for communication with microcontrollers and other digital devices.
  • Low Voltage Operation: Designed for operation at low voltages (typically 1.8V to 5.5V), ideal for battery-powered applications.
  • Low Current Consumption: Optimised for low power consumption to extend battery life in portable devices.
  • Write Protection: Includes write protection features to prevent accidental data corruption.
  • High Reliability: Offers high endurance (number of write cycles) and long data retention.
  • Wide Operating Temperature Range: Suitable for use in various environmental conditions.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed, ensuring critical information is preserved.
  • Easy Integration: The I2C interface simplifies integration with microcontrollers and other digital systems.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Reliable Data Storage: Provides reliable data storage for various applications.
  • Small Footprint: Available in small packages, allowing for use in space-constrained applications.
  • Cost-Effective: Offers a cost-effective solution for non-volatile memory requirements.

Additional Details

The exact specifications for operating voltage, temperature range, and package type are detailed in the manufacturer's datasheet. The I2C address is configurable, allowing multiple EEPROMs on the same I2C bus. Write cycle times are typically on the order of milliseconds. Surface mount packages such as SOP and TSSOP are common. Endurance is typically specified in thousands or millions of write cycles, and data retention is typically guaranteed for several years.

You May Also Be Interested in

Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1937 $59.6850
120+ $0.9794 $117.5280
185+ $0.9489 $175.5465
255+ $0.9182 $234.1410
330+ $0.8877 $292.9410
440+ $0.7958 $350.1520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess