EN
  • EN
  • DE

S-1460CF-C08TF

Part No S-1460CF-C08TF
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 304341-S-1460CF-C08TF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-1460CF-C08TF CAD Model

Description

The SII Semiconductor Corporation S-1460CF-C08TF is a high-precision voltage detector IC meticulously designed to monitor power supply voltages in electronic systems. This device is engineered to accurately detect undervoltage conditions, providing a reliable mechanism to prevent system malfunctions and data corruption. Its key features include ultra-low current consumption, a compact package size, and stable performance, making it an ideal choice for various applications, particularly in battery-powered devices and industrial control systems.

Applications

      
  • Microcontroller Reset Circuits: Ensures proper reset of microcontrollers during power-up sequences and brownout events, preventing erratic behavior.
  •   
  • Battery Management Systems (BMS): Monitors battery voltage levels to prevent over-discharge, extending battery lifespan and ensuring safe operation.
  •   
  • Power Supply Monitoring: Continuously monitors power supply rails, detecting voltage drops that could lead to system instability.
  •   
  • Portable Electronic Devices: Employed in smartphones, tablets, wearables, and other portable devices to guarantee reliable and consistent performance.
  •   
  • Industrial Control Systems: Provides robust voltage monitoring in industrial automation and control equipment, safeguarding critical operations.

Features

      
  • High-Precision Voltage Detection: Offers exceptionally accurate undervoltage detection, minimizing the risk of false triggering.
  •   
  • Ultra-Low Current Consumption: Consumes minimal power, thereby significantly extending the operational life of battery-powered devices.
  •   
  • Small Package Size: Its compact footprint allows for seamless integration into space-constrained circuit boards.
  •   
  • Open-Drain Output: Provides a versatile output configuration, enabling flexible interfacing with a wide range of logic circuits.
  •   
  • Built-in Hysteresis: Prevents output oscillations and ensures stable, noise-free switching behavior.
  •   
  • Wide Operating Temperature Range: Designed to perform reliably across a broad temperature spectrum, making it suitable for use in diverse environmental conditions.

Benefits

      
  • Enhanced System Reliability: Reduces the risk of system failures and data corruption due to undervoltage conditions.
  •   
  • Extended Battery Life: Low power consumption contributes directly to extending the operational lifespan of battery-powered devices.
  •   
  • Simplified Circuit Design: Easy integration into existing circuits with minimal external components simplifies the design process.
  •   
  • Robust Protection: Protects sensitive electronic components from potential damage caused by voltage fluctuations.
  •   
  • Stable Performance: Guarantees stable and predictable switching behavior, thanks to its integrated hysteresis feature.

Additional Details

The S-1460CF-C08TF voltage detector typically uses an internal voltage reference and comparator circuit for accurate voltage detection. The open-drain output requires a pull-up resistor for proper operation. The "TF" suffix indicates that it is provided in tape and reel packaging, facilitating automated assembly. Refer to the official product datasheet for detailed electrical characteristics, thermal performance data, and comprehensive application guidelines.

You May Also Be Interested in

Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
AMCC
Lowest to $3.2617
STMicroelectronics
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
STMicroelectronics
Need more? Email Us
Sharp Microelectronics
Lowest to $1.3860
Freescale Semiconductor - NXP
Need more? Email Us
Infineon Technologies
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess