The S-1323B18NB-N8D-TF is a low-dropout (LDO) voltage regulator from SII Semiconductor Corporation. Designed to provide a stable 1.8V output, it is optimized for portable and battery-powered applications where low power consumption and a small footprint are crucial. The 'NB-N8D-TF' suffix refers to the specific package type and any additional features unique to this version.
Applications
- Smartphones and mobile devices.
- Wearable electronics (smartwatches, fitness trackers).
- IoT (Internet of Things) devices and sensors.
- Portable audio players.
- Low-power microcontrollers and processors.
Features
- Output Voltage: Fixed 1.8V output.
- Low Dropout Voltage: Ensures regulation even when the input voltage is close to the output.
- Low Quiescent Current: Minimizes power consumption, extending battery life.
- Overcurrent Protection: Protects the regulator and load from excessive current.
- Thermal Shutdown: Prevents damage from overheating.
- NB-N8D-TF Package: A small, surface-mount package designed for space-constrained applications.
Benefits
- Stable and Reliable Voltage: Ensures consistent performance of connected devices.
- Extended Battery Life: Low power consumption maximizes operating time in portable applications.
- Robust Protection: Overcurrent protection and thermal shutdown enhance system reliability.
- Compact Design: Small package allows for integration into miniature devices.
- Simplified Design: Requires minimal external components.
Additional Details
The S-1323B18NB-N8D-TF requires an input voltage that is slightly higher than the 1.8V output to operate effectively. The low dropout voltage characteristic enables it to maintain regulation even as the battery voltage decreases. External capacitors are typically needed at the input and output to improve stability and transient response. Consult the datasheet for the recommended capacitor values and types. The NB-N8D-TF package is a surface-mount package. Ensure proper soldering techniques are used during assembly. The datasheet specifies the operating temperature range, maximum output current, and other key parameters. The device is likely RoHS compliant.