EN
  • EN
  • DE

S-1132B30-M5V1G

Part No S-1132B30-M5V1G
Manufacturer SII Semiconductor Corporation
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1089571-S-1132B30-M5V1G
Categories OEM Parts( S )
Manufacturer SII Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S-1132B30-M5V1G CAD Model

Description

The SII Semiconductor Corporation's S-1132B30-M5V1G is a positive voltage regulator featuring ultra-low current consumption and high accuracy. It is designed to provide a stable and precise output voltage while minimizing power loss, making it suitable for battery-powered devices and energy-efficient applications.

Applications

  • Battery-Powered Devices: Ideal for mobile phones, wearables, and other portable devices where low power consumption is critical.
  • Wireless Sensors: Provides a stable voltage supply for wireless sensor nodes in IoT applications.
  • Microcontrollers: Regulates the voltage supply for microcontrollers, ensuring reliable operation.
  • Memory Devices: Powers memory ICs, providing a stable voltage for data storage and retrieval.
  • Energy Harvesting Systems: Used in energy harvesting applications to regulate the output voltage from energy sources.

Features

  • Ultra-Low Current Consumption: Minimizes power loss and extends battery life.
  • High Output Voltage Accuracy: Provides a stable and precise output voltage, ensuring reliable operation.
  • Low Dropout Voltage: Operates with a small difference between the input and output voltage, maximizing efficiency.
  • Overcurrent Protection: Protects the regulator and connected devices from damage due to overcurrent conditions.
  • Thermal Shutdown Protection: Prevents overheating and damage to the regulator.
  • Small Package: Available in a compact package, suitable for space-constrained applications.

Benefits

  • Extended Battery Life: Ultra-low current consumption extends battery life in portable devices.
  • Improved System Performance: High output voltage accuracy ensures reliable operation of connected devices.
  • Increased Efficiency: Low dropout voltage maximizes efficiency and reduces power loss.
  • Enhanced Reliability: Overcurrent and thermal shutdown protection enhance the reliability of the regulator.
  • Reduced Board Space: Small package allows for high-density circuit designs.

Additional Details

The S-1132B30-M5V1G has a fixed output voltage of 3.0V with a high accuracy. It features a low quiescent current, typically in the microampere range. The input voltage range is typically from 2.0V to 5.5V. The regulator is available in a small SOT-23-5 package. The operating temperature range is typically -40°C to +85°C. It is often used in applications requiring long battery life and stable voltage regulation, such as remote controls, medical devices, and industrial sensors.

You May Also Be Interested in

Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Bel Fuse Inc.
Need more? Email Us
Linear Technology
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess