EN
  • EN
  • DE

ZM5202AH-CME3R

Part No ZM5202AH-CME3R
Manufacturer Sigma Designs Inc.
Catalog RF Transceiver Modules
Description RF TXRX MODULE ISM / Fully Integrated Z-Wave Wireless Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Sigma Designs Inc.
Series Z-Wave
Packaging Reel package
RF Family/Standard General ISM
Protocol Z-Wave
Frequency 921MHz
Data Rate 100Kbps
Power - Output 4dBm
Sensitivity -103dBm
Serial Interfaces SPI, UART, USB
Memory Size 128kB Flash, 16kB SRAM
Operating Supply Voltage 2.3 V ~ 3.6 V
Current - Receiving 32mA
Current - Transmitting 41mA
Mounting SMD
Package Module
Win Source Part Number 800384-ZM5202AH-CME3R
Popularity Medium
Supply and Demand Status Limited
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian ZM5202AH-CME3R CAD Model

Description

The Sigma Designs Inc. Z-Wave module, with Win Source part number 800384-ZM5202AH-CME3R, is a General ISM RF family/standard module that operates in the 921MHz frequency range.

  • Frequency: 921MHz
  • Data Rate: 100Kbps
  • Sensitivity: -103dBm
  • Power Output: 4dBm
  • Current (Receiving): 32mA
  • Current (Transmitting): 41mA
  • Memory Size: 128kB Flash, 16kB SRAM
  • Serial Interfaces: SPI, UART, and USB
  • Mounting Type: SMD
  • Operating Supply Voltage: 2.3V to 3.6V
  • Protocol: Z-Wave
  • Estimated Availability: 2027
  • Supply and Demand Status: Limited

You May Also Be Interested in

Microchip Technology
RF TXRX MODULE WIFI U.FL SMD
Need more? Email Us
U-blox
RF TXRX MODULE NAVIGATION SMD
Need more? Email Us
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $173.1344
Quectel
RF TXRX MOD BT NAV WIFISMD
Lowest to $259.7015
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $72.1805
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $349.2538
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $26.1941
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $34.9254
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $19.7911

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,202 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess