EN
  • EN
  • DE

HL7812-1104871

Part No HL7812-1104871
Manufacturer Sierra Wireless
Catalog Custom Parts (E - I)
Description CAT-M1 /CAT-NB2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1161249-HL7812-1104871
Categories Custom Parts
Manufacturer Sierra Wireless
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HL7812-1104871 CAD Model

Description

The Sierra Wireless HL7812-1104871 is a low-power wide-area (LPWA) wireless module designed for IoT (Internet of Things) applications. It supports LTE-M and NB-IoT cellular technologies, enabling reliable and efficient connectivity for various devices and sensors. This module is specifically designed to provide long-range communication with minimal power consumption, making it ideal for battery-powered and remote applications.

Applications:

  • Smart Metering: Used in utility meters to transmit consumption data.
  • Asset Tracking: Enables tracking of assets like containers, vehicles, and equipment.
  • Smart City Applications: Used in streetlights, parking sensors, and other urban infrastructure.
  • Remote Monitoring: Facilitates monitoring of environmental conditions, agricultural data, and industrial equipment.
  • Healthcare Devices: Enables connectivity for remote patient monitoring devices.

Features:

  • LTE-M and NB-IoT Support: Supports both LTE-M and NB-IoT cellular technologies.
  • Low Power Consumption: Designed for ultra-low power operation to extend battery life.
  • Wide Coverage: Provides extended coverage for remote and hard-to-reach locations.
  • Compact Size: Small form factor for easy integration into IoT devices.
  • Secure Connectivity: Supports secure data transmission protocols.

Benefits:

  • Long Battery Life: Extends battery life for years in battery-powered devices.
  • Reliable Connectivity: Ensures reliable data transmission even in challenging environments.
  • Reduced Operating Costs: Low power consumption reduces operating costs.
  • Simplified Deployment: Easy integration and deployment in IoT applications.
  • Enhanced Data Security: Secure data transmission protects sensitive information.

Additional Details:

The HL7812-1104871 supports a wide range of operating temperatures, making it suitable for use in harsh environments. It also supports over-the-air (OTA) firmware updates, allowing for remote management and maintenance. The module includes integrated GPS and GNSS capabilities for location tracking. The module is certified for use on major cellular networks, simplifying the certification process for end devices. Sierra Wireless provides comprehensive documentation and support resources to assist developers in integrating the HL7812-1104871 into their applications. Its compact size and low power consumption make it an ideal choice for a wide range of IoT applications requiring reliable and efficient cellular connectivity. This module is designed to meet the stringent requirements of IoT deployments, ensuring long-term reliability and performance.

You May Also Be Interested in

Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
Fastrax
Lowest to $32.6415
General Cable/Carol Brand
Need more? Email Us
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Renesas Electronics America
Need more? Email Us
Crouse-Hinds
Need more? Email Us
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess