EN
  • EN
  • DE

HYB3116400BT-50

Part No HYB3116400BT-50
Manufacturer Siemens
Catalog Unclassified Memory
Description FPM 4Mx4-50 3.3 4K TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944609-HYB3116400BT-50
Series *
Ultra Librarian 3D Model Ultra Librarian HYB3116400BT-50 CAD Model

Description

The HYB3116400BT-50 is a 16M-bit Dynamic RAM (DRAM) organized as 4,194,304 words x 4 bits. Manufactured by Siemens (now Infineon), this DRAM is designed for applications requiring high memory density and fast access times. It offers a good balance of performance and power consumption.

Applications

  • Main memory in personal computers
  • Graphics memory in video cards
  • Buffer memory in high-speed printers
  • Memory for network devices
  • Storage for embedded systems

Features

  • High density: 16M-bit capacity
  • Fast access time: 50ns
  • Single 5V power supply
  • TTL compatible inputs and outputs
  • Refresh modes: Self-refresh, Hidden refresh
  • Package: SOJ (Small Outline J-lead) package

Benefits

  • Increased memory capacity for demanding applications
  • Improved system performance due to fast access time
  • Simplified power supply requirements
  • Easy integration with standard logic circuits
  • Efficient memory management through various refresh options
  • Compact form factor due to the SOJ package

Technical Specifications

The HYB3116400BT-50 operates on a single 5V ± 10% power supply. The active power consumption is typically around 450mW, while the standby power consumption is significantly lower. The input and output signals are fully TTL compatible. The refresh cycle time is typically 64ms. The operating temperature range is usually from 0°C to +70°C. It comes in a standard SOJ package, suitable for surface mount technology.

The HYB3116400BT-50 is a good solution for applications that demand a significant amount of memory and require fast data access. The 4,194,304 words x 4 bits organization allows for efficient storage and retrieval of data. The low power consumption makes it suitable for a variety of devices. The compact SOJ package allows for high-density board layouts.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5217
ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess