EN
  • EN
  • DE

BUZ50B

Part No BUZ50B
Manufacturer Siemens
Catalog END - OF - LIFE
Description SIPMOS Power Transistor (N channel Enhancement mode)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Siemens
Win Source Part Number 1156479-BUZ50B
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUZ50B CAD Model

Description

The BUZ50B is an N-channel, enhancement-mode power MOSFET from Siemens. It's designed for high-speed switching applications and is suitable for use in various power control and amplification circuits. While now considered an end-of-life component, it was widely used in applications requiring robust and efficient power switching.

Applications

  • Switching Regulators: Used in DC-DC converters for voltage regulation.
  • Motor Control: Employed in circuits for controlling the speed and torque of DC motors.
  • Power Amplifiers: Utilized in audio and radio frequency power amplifier stages.
  • Uninterruptible Power Supplies (UPS): Found in UPS systems to switch between battery and mains power.
  • Inverters: Used in inverters to convert DC power to AC power.

Features

  • N-Channel, Enhancement Mode: Simplifies drive circuitry.
  • High Switching Speed: Allows for efficient operation at high frequencies.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation during conduction.
  • High Avalanche Energy: Provides robustness against voltage spikes.
  • Isolated Package: facilitates heat sinking and electrical isolation.

Benefits

  • Efficient Power Switching: Reduces energy loss and improves overall system efficiency.
  • Reliable Operation: Withstands voltage transients and provides stable performance.
  • Simplified Circuit Design: N-channel enhancement mode simplifies gate drive requirements.
  • Compact Size: Allows for integration into space-constrained applications.
  • Improved Thermal Performance: Efficient heat dissipation ensures reliable operation at higher power levels.

Additional Details

The BUZ50B features a drain-source voltage (VDS) rating suitable for many common power supply voltages. The gate threshold voltage (VGS(th)) specifies the voltage required to turn the MOSFET on. Careful thermal management is essential when using this MOSFET at higher power levels. Review datasheet for specific voltage, current, and power ratings to ensure safe operation.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess