The BCR192 is a digital NPN Bipolar Junction Transistor (BJT) with integrated resistors, manufactured by Infineon Technologies (formerly Siemens). These transistors are designed to simplify circuit design by incorporating bias resistors, reducing the external component count and board space requirements.
Applications:
- Switching circuits.
- Inverter circuits.
- Driver circuits.
- Digital applications.
Features:
- Integrated bias resistors (R1 = 10 kΩ, R2 = 10 kΩ).
- Reduces component count.
- Simplifies circuit design.
- Available in small SMD packages.
Benefits:
- Lower overall system cost.
- Reduced board space requirements.
- Improved circuit performance due to optimized resistor values.
- Easier assembly and manufacturing.
The BCR192 is suitable for applications requiring a simple switching function with minimal external components. The integrated resistors provide a defined bias voltage, ensuring consistent performance. It's available in various small surface-mount packages, such as SOT-323, making it ideal for high-density circuit designs.
Technical Specifications (typical):
- Collector-Emitter Voltage: 50 V
- Collector Current: 100 mA
- Total Power Dissipation: ~250 mW (dependent on package and ambient temperature)
- DC Current Gain: ~70 (at Ic = 5 mA)