EN
  • EN
  • DE

6FX80022CA341HA0

Part No 6FX80022CA341HA0
Manufacturer Siemens
Catalog OEM Parts (0 - 9)
Description Siemens 6FX8002-2CA34-1HA0 - 6FX80022CA341HA0
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042146-6FX80022CA341HA0
Categories OEM Parts(0-9)
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 6FX80022CA341HA0 CAD Model

Description

The Siemens 6FX80022CA341HA0 is a pre-assembled signal cable designed for use with Siemens SINAMICS drive systems. It ensures reliable data transmission and power supply between the drive components.

Applications

  • CNC Machines: Used in connecting encoders, sensors, and other feedback devices to the CNC controller for precise positioning and control.
  • Robotics: Employed in robotic arms and automation systems for transmitting signals and power to motors and sensors.
  • Packaging Machines: Integrates into packaging machinery for accurate control of motor drives and feedback systems ensuring smooth and efficient operation.
  • Printing Machines: Utilized in printing equipment for reliable signal transmission between control units and drive motors, leading to high-quality prints.
  • Textile Machines: Found in textile manufacturing equipment for connecting various drive components, enabling precise control and synchronization of processes.

Features

  • Pre-Assembled: Comes ready to install with connectors already attached, reducing installation time and complexity.
  • High-Quality Construction: Built with durable materials to withstand harsh industrial environments, ensuring longevity and reliability.
  • Shielded Cable: Features shielding to minimize electromagnetic interference (EMI) and maintain signal integrity.
  • Specific Connectors: Equipped with connectors designed to fit seamlessly with Siemens SINAMICS drive components.
  • Defined Length: Available in specific lengths to match the requirements of different applications, optimizing cable management.

Benefits

  • Reliable Signal Transmission: Ensures stable and accurate data transfer, contributing to precise control of drive systems.
  • Reduced Downtime: Minimizes potential failures due to faulty connections or cable damage, increasing overall system uptime.
  • Simplified Installation: The pre-assembled design significantly reduces installation time and the risk of wiring errors.
  • Improved Performance: Optimized signal integrity leads to better performance of drive systems, enhancing productivity.
  • Long Service Life: Durable construction ensures the cable can withstand demanding industrial conditions, providing a long and reliable service life.

Additional Details

The 6FX80022CA341HA0 cable is typically a highly flexible cable with a PUR (Polyurethane) or PVC (Polyvinyl Chloride) jacket, offering resistance to oil, chemicals, and abrasion. The conductors are usually made of copper. Exact specifications may vary based on the specific manufacturing run.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
IBM
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Texas Instruments
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Amd
Need more? Email Us
Dell
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess