EN
  • EN
  • DE

5SY81138

Part No 5SY81138
Manufacturer Siemens
Catalog Circuit Breakers
Description Siemens 5SY8113-8 Mini Circuit Breaker, UL 1077, 1-Pole, 13 Amps, 277VAC, D Trip Curve, kA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1097616-5SY81138
Categories Circuit Breakers
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 5SY81138 CAD Model

Description

The Siemens 5SY8113-8 is a miniature circuit breaker (MCB) designed to protect electrical circuits from overloads and short circuits. This device is a crucial component in electrical distribution systems, providing reliable protection for residential, commercial, and industrial applications.

Applications:

  • Residential electrical panels
  • Commercial building distribution boards
  • Industrial control panels
  • Lighting circuits
  • Power outlet circuits

Features:

  • Overload protection
  • Short-circuit protection
  • Thermal-magnetic trip mechanism
  • Current limiting
  • Trip-free mechanism
  • Clear contact position indicator
  • DIN rail mounting

Benefits:

  • Protects electrical circuits and equipment from damage
  • Prevents electrical fires caused by overloads or short circuits
  • Ensures reliable operation of electrical systems
  • Easy to install and maintain
  • Provides a safe and efficient means of circuit protection

Additional Details:

The 5SY8113-8 MCB is characterized by its current rating (e.g., 13A) and tripping characteristic (e.g., C-curve). The C-curve indicates that the MCB is suitable for circuits with moderate inrush currents. The thermal-magnetic trip mechanism provides both overload and short-circuit protection. The overload protection is achieved by a thermal element that trips the breaker when the current exceeds the rated value for a prolonged period. The short-circuit protection is provided by a magnetic element that trips the breaker instantaneously when a high fault current is detected. The trip-free mechanism ensures that the breaker trips even if the handle is held in the ON position. The clear contact position indicator shows whether the breaker is ON or OFF. The MCB is designed for DIN rail mounting, making it easy to install in standard electrical panels.

You May Also Be Interested in

Schurter Inc.
CIR BRKR THRM 850MA 240VAC 60VDC
Need more? Email Us
Littelfuse Inc.
CIRCUIT BREAKER 60A
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 5A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 15A 240VAC 28VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 6A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 3A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 500MA 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 2A 240VAC 28VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 2A 240VAC 60VDC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess