EN
  • EN
  • DE

3VA5450-1MH31-0AA0

Part No 3VA5450-1MH31-0AA0
Manufacturer Siemens
Catalog OEM Parts (0 - 9)
Description Thermal Magnetic Circuit Breaker Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1038701-3VA5450-1MH31-0AA0
Categories OEM Parts(0-9)
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 3VA5450-1MH31-0AA0 CAD Model

Description

The Siemens 3VA5450-1MH31-0AA0 is a molded case circuit breaker (MCCB) from the 3VA series. These circuit breakers are designed to provide reliable protection for electrical systems against overloads and short circuits. As part of the 3VA series, this MCCB offers advanced features and a compact design, making it suitable for various applications in industrial and commercial settings.

Applications:

  • Power distribution systems: Used in main distribution boards and sub-distribution boards to protect downstream circuits.
  • Industrial machinery: Protects motors, pumps, and other industrial equipment from electrical faults.
  • Commercial buildings: Ensures the safety of electrical installations in office buildings, shopping centers, and data centers.
  • Renewable energy systems: Used in photovoltaic (PV) systems and wind turbines to protect inverters and other components.
  • Infrastructure projects: Protects electrical systems in transportation, water treatment, and other infrastructure facilities.

Features:

  • Thermal-magnetic trip unit: Provides reliable protection against overloads and short circuits.
  • Adjustable overload protection: Allows customization of the overload trip setting to match the specific load requirements.
  • High breaking capacity: Ensures the circuit breaker can safely interrupt high fault currents.
  • Compact design: Saves space in electrical panels and switchboards.
  • Comprehensive accessories: Supports a wide range of accessories for enhanced functionality, such as auxiliary contacts, shunt trips, and undervoltage releases.
  • 3-pole configuration: Suitable for three-phase power systems.
  • Toggle style handle: Provides a visual indication of breaker status

Benefits:

  • Enhanced safety: Protects electrical systems and equipment from damage due to overloads and short circuits.
  • Improved reliability: Ensures consistent and dependable performance in demanding applications.
  • Reduced downtime: Minimizes disruptions to operations by quickly isolating and clearing faults.
  • Increased efficiency: Optimizes energy usage and reduces operating costs.
  • Easy installation and maintenance: Simplifies the installation process and reduces maintenance requirements.
  • Compliance with standards: Meets relevant industry standards and regulations for safety and performance.

Additional Details:

The 3VA5450-1MH31-0AA0 circuit breaker has a rated current of 50 Amps and a breaking capacity of 70kA at 415VAC. It is designed for use in systems with a voltage rating of up to 690VAC. The breaker is equipped with a thermal-magnetic trip unit that provides instantaneous short-circuit protection and time-delayed overload protection. The overload trip setting can be adjusted to match the specific load requirements, while the short-circuit trip setting is fixed. The breaker is also available with a range of accessories, such as auxiliary contacts, shunt trips, and undervoltage releases, which can be used to enhance its functionality and integrate it into a control system. Constructed with high-quality materials ensuring a long service life.

You May Also Be Interested in

TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Dell
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess