EN
  • EN
  • DE

3RT10566AM36

Part No 3RT10566AM36
Manufacturer Siemens
Catalog Industrial Equipment
Description Siemens RNV_NA 3RT1056-6AM36 - 3RT10566AM36
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1039733-3RT10566AM36
Categories Industrial Equipment
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 3RT10566AM36 CAD Model

Description

The Siemens 3RT1056-6AM36 is a power contactor from the SIRIUS series, designed for switching motors and other loads in industrial applications. This contactor is characterized by its robust construction, high operational reliability, and long service life. It’s a crucial component in motor starters, distribution systems, and various automation processes.

Applications:

  • Motor starting, stopping, and reversing
  • Controlling resistive loads (e.g., heating elements)
  • Controlling inductive loads (e.g., transformers)
  • Switching lighting systems
  • Use in combination with overload relays for motor protection

Features:

  • Size S3: Compact design for space-saving installation.
  • AC-3 Rated Operational Current: 80 A at 400 V.
  • AC-3 Rated Operational Power: 37 kW at 400 V.
  • Coil Voltage: 230 V AC.
  • Auxiliary Contacts: 2NO+2NC (2 normally open and 2 normally closed contacts) for signaling and interlocking.
  • Screw-type terminals: For secure and reliable connections.
  • High electrical endurance: Ensures long operational life even under frequent switching.
  • Suitable for harsh environments: Designed to withstand vibrations, shocks, and temperature variations.

Benefits:

  • Reliable Motor Control: Provides consistent and dependable switching performance for motors, reducing downtime and increasing productivity.
  • Enhanced Safety: Built-in auxiliary contacts allow for easy integration with safety circuits, ensuring operator and equipment safety.
  • Compact Design: The compact size allows for installation in tight spaces, maximizing the utilization of control panels.
  • Easy Installation and Maintenance: Screw-type terminals simplify wiring and maintenance procedures.
  • Long Service Life: High-quality materials and robust design ensure a long and trouble-free operational life, minimizing replacement costs.

Additional Details:

The 3RT1056-6AM36 contactor is designed for use in a wide range of industrial applications. It complies with international standards such as IEC 60947-4-1 and is suitable for use in various environmental conditions. The contactor can be mounted on standard DIN rails or directly onto panels. It is often used in conjunction with Siemens overload relays to provide complete motor protection against overloads and phase failures. The device also features surge suppression to protect the coil from voltage spikes, further enhancing its reliability and longevity.

You May Also Be Interested in

Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
RPS12E
Need more? Email Us
Omron
SBL13(H)
Need more? Email Us
Molex, LLC
OUTLET BOX 2-DUPLEX 5-15 W-PROOF
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Molex, LLC
RUB BOX FOR WPROOF OUTLET BOX
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess