EN
  • EN
  • DE

TH3C10

Part No TH3C10
Manufacturer Shindengen
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shindengen
Win Source Part Number 365295-TH3C10
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TH3C10 CAD Model

Description

The Shindengen TH3C10 is a high-efficiency rectifier diode designed for various power supply and rectification applications. This diode is known for its robust performance and reliable operation in demanding environments. It is a crucial component in circuits requiring efficient conversion of AC to DC power.

Applications:

  • Power Supplies: Used in switching power supplies and linear power supplies to rectify AC voltage into DC voltage.
  • Inverters: Employed in inverters to convert DC voltage back into AC voltage.
  • Freewheeling Diodes: Acts as a freewheeling diode for inductive loads.
  • Motor Control Circuits: Integrated into motor control circuits for rectification purposes.
  • Battery Charging Systems: Essential in battery chargers for converting AC to DC for charging batteries.

Features:

  • High Surge Current Capability: Withstands high surge currents, ensuring durability during transient conditions.
  • Low Forward Voltage Drop: Minimizes power loss, enhancing overall efficiency.
  • High Reliability: Designed for long-term, reliable operation in diverse environments.
  • Fast Recovery Time: Ensures efficient switching, particularly in high-frequency applications.
  • Compact Package: Facilitates easy integration into various circuit designs.

Benefits:

  • Improved Efficiency: Low forward voltage drop leads to reduced power consumption and higher efficiency.
  • Enhanced System Reliability: High surge current capability and robust design ensure reliable operation under stress.
  • Reduced Heat Generation: Efficient performance minimizes heat generation, contributing to better thermal management.
  • Extended Component Lifespan: Reliable operation and robust design extend the lifespan of the diode and the overall system.
  • Simplified Circuit Design: Compact package simplifies integration and reduces the overall size of the circuit.

Additional Details:

The TH3C10 is commonly available in through-hole packages, making it easy to mount on PCBs. It is designed to operate within specific voltage and current ranges, ensuring optimal performance within those parameters. The specific voltage and current ratings should be consulted in the datasheet for accurate application.

You May Also Be Interested in

Atmel
Need more? Email Us
AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $35.9690

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.4167 $61.8338
32+ $3.6244 $115.9808
50+ $3.5112 $175.5600
68+ $3.3980 $231.0640
88+ $3.2848 $289.0624
118+ $2.9453 $347.5454
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,790 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess