EN
  • EN
  • DE

ST04-16F1-16

Part No ST04-16F1-16
Manufacturer Shindengen
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shindengen
Win Source Part Number 342694-ST04-16F1-16
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST04-16F1-16 CAD Model

Description

The ST04-16F1-16 is a transient voltage suppressor (TVS) diode manufactured by Shindengen. It's designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive load switching. This diode offers robust protection with a fast response time, making it suitable for various applications where surge protection is critical.

Applications

  • Automotive electronics: Protecting ECUs, sensors, and other automotive systems from voltage surges.
  • Industrial equipment: Safeguarding control systems, power supplies, and communication interfaces.
  • Telecommunications: Protecting communication lines and equipment from lightning strikes and power surges.
  • Consumer electronics: Providing surge protection for sensitive components in devices like TVs, computers, and smartphones.
  • LED lighting: Protecting LED drivers and modules from voltage transients.

Features

  • High surge current capability: Designed to withstand high transient currents without degradation.
  • Fast response time: Quickly clamps transient voltages to protect sensitive components.
  • Low clamping voltage: Limits the voltage across protected components to a safe level during a surge event.
  • Small package size: Allows for easy integration into compact electronic designs.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Enhanced system reliability: Protects electronic components from damage due to voltage transients, extending the lifespan of the equipment.
  • Reduced downtime: Prevents system failures caused by surge events, minimizing downtime and repair costs.
  • Improved safety: Protects users and equipment from hazardous voltage surges.
  • Cost-effective protection: Provides a simple and affordable solution for surge protection.
  • Compliance with industry standards: Meets regulatory requirements for surge protection in various applications.

Technical Specifications

While specific technical specifications require accessing the datasheet, key parameters generally include:

  • Reverse Standoff Voltage (VRWM): Typically around 16V, this is the maximum voltage the diode can withstand in normal operation without conducting.
  • Breakdown Voltage (VBR): The voltage at which the diode starts to conduct significantly in the reverse direction.
  • Clamping Voltage (VC): The maximum voltage the diode will allow across its terminals during a surge event.
  • Peak Pulse Current (IPP): The maximum surge current the diode can withstand without damage.
  • Operating Temperature Range: The range of ambient temperatures in which the diode can operate reliably.

You May Also Be Interested in

Fuji Electric
Lowest to $25.5532
Fuji Electric
Lowest to $6.5223
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Freescale Semiconductor - NXP
Lowest to $19.5853
Freescale Semiconductor - NXP
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Freescale Semiconductor - NXP
Lowest to $16.3040

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess