EN
  • EN
  • DE

ST02-43G

Part No ST02-43G
Manufacturer Shindengen
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shindengen
Win Source Part Number 342684-ST02-43G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST02-43G CAD Model

Description

The Shindengen ST02-43G is a rectifier diode designed for use in various electronic applications where AC to DC conversion is required. Shindengen is recognized for producing reliable and high-quality semiconductor devices.

Applications

  • Power Supplies: Used for rectifying AC voltage in power supplies for electronic devices.
  • Inverters: Integrated into inverter circuits for converting DC back to AC after the rectification stage.
  • Motor Control Circuits: Employed in motor control systems for providing rectified DC voltage for motor operation.
  • Battery Chargers: Found in battery charging applications to convert AC voltage to DC for charging various types of batteries.
  • Lighting Systems: Used in LED lighting systems to provide a stable DC voltage to LED drivers.

Features

  • High Surge Current Capability: Designed to withstand high surge currents, enhancing its reliability under transient conditions.
  • Low Forward Voltage Drop: Offers a low forward voltage drop, leading to higher efficiency and reduced power loss.
  • High Reliability: Manufactured with high-quality materials and processes for long-term reliability.
  • Compact Package: Available in a compact package suitable for applications where space is limited.
  • Fast Recovery Time: Provides fast recovery time, making it suitable for high-frequency switching applications.

Benefits

  • Improved Efficiency: The low forward voltage drop minimizes power loss, resulting in improved energy efficiency.
  • Enhanced Robustness: The high surge current capability ensures stable operation even under voltage spikes and other transient conditions.
  • Compact Design: The small form factor allows for easy integration into compact electronic devices, optimizing space utilization.
  • Stable Performance: Provides consistent and reliable performance across a wide range of operating conditions, enhancing overall system stability.
  • Cost-Effective Solution: Offers a practical and economical solution for various rectification needs without compromising on performance.

Additional Details

The ST02-43G is typically offered in a through-hole package for easy mounting and soldering. For detailed electrical specifications, including maximum forward current, reverse voltage, and operating temperature range, refer to the manufacturer's datasheet. It adheres to industry standards for safety and performance, ensuring suitability for commercial and industrial applications. By converting AC to DC efficiently, this diode helps to protect circuit components from reverse current and ensures a stable voltage supply. Proper implementation and thermal management are essential to ensure optimal performance and longevity of the diode. Its function is to block current flow in one direction while allowing it in the other, ensuring correct polarization and functionality within the electronic circuit.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Lowest to $13.0434

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess