The SF20SC6 is a Schottky Barrier Diode manufactured by Shindengen. It is designed for high-efficiency rectification and fast switching applications.
Applications:
- Switching power supplies
- DC-DC converters
- Freewheeling diodes in inductive circuits
- Polarity protection
- Automotive applications
Features:
- High Surge Capability
- Low Forward Voltage Drop
- High-Speed Switching
- High Reliability
- RoHS Compliant
Benefits:
- Improved Efficiency in Power Conversion: The low forward voltage drop minimizes power loss, leading to higher overall efficiency in power conversion circuits.
- Reduced Heat Dissipation: Lower forward voltage drop results in less heat generation, simplifying thermal management.
- Faster Switching Speeds: The diode's fast switching characteristics enable it to be used in high-frequency applications without significant losses.
- Enhanced System Reliability: The robust design and high surge capability ensure reliable operation in demanding environments.
- Compact Design: Allows for smaller and more compact power supply designs.
Technical Specifications:
The SF20SC6 has a Repetitive Peak Reverse Voltage (VRRM) of 60V and a Forward Current (IF) of 20A. The forward voltage drop (VF) is typically around 0.70V at 10A, and the maximum reverse leakage current (IR) is typically around 1mA at rated VRRM and temperature. The operating temperature range is typically -55°C to +150°C.
The package type is TO-220. It is designed for through-hole mounting.
The SF20SC6 is a reliable and efficient Schottky diode ideal for a wide range of power electronics applications. Its low forward voltage drop and fast switching speed make it a suitable choice for improving the efficiency and performance of power supplies and converters.