EN
  • EN
  • DE

DF15SC4M-7102

Part No DF15SC4M-7102
Manufacturer Shindengen
Catalog Schottky Diodes
Description 40V, 15A, SMD Center Tap Schottky Barrier Diode with 150A Surge; STO-220 Package Type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Element Configuration Common Cathode
Forward Current 15 A
Forward Voltage 550 mV
Max Forward Surge Current (Ifsm) 150 A
Maximum Operating Temperature 150 °C
Max Repetitive Reverse Voltage (Vrrm) 40 V
Peak Reverse Current 5 mA
RoHS Compliant
Win Source Part Number 965700-DF15SC4M-7102
Categories Schottky Diodes
Manufacturer Shindengen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DF15SC4M-7102 CAD Model

Description

The Shindengen 965700-DF15SC4M-7102 is a Schottky diode with a forward voltage of 550 mV and a forward current of 15 A.

  • Forward Voltage: 550 mV
  • Forward Current: 15 A
  • Max Operating Temperature: 150 °C
  • RoHS Compliant: Yes
  • Element Configuration: Common Cathode
  • Max Repetitive Reverse Voltage (Vrrm): 40 V
  • Peak Reverse Current: 5 mA
  • Max Forward Surge Current (Ifsm): 150 A
  • Supply and Demand Status: Short

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
40V Independent Type 350mA 600mV@200mA SOD-123
Lowest to $0.0077
ShenZhen SlkorMicro Semicon Co. Ltd
1 pair of common cathodes 100V 20A 800mV@10A TO-220F
Lowest to $0.6240
ShenZhen SlkorMicro Semicon Co. Ltd
40V 900mV@3A 1A SOD-323
Lowest to $0.0323
ShenZhen SlkorMicro Semicon Co. Ltd
950mV@3A 3A 150V SMA(DO-214AC)
Lowest to $0.0464
ShenZhen SlkorMicro Semicon Co. Ltd
SOD-123FL
Lowest to $0.0303
ShenZhen SlkorMicro Semicon Co. Ltd
40V Independent Type 1A 490mV@1A SOD-123FL
Lowest to $0.0238
ShenZhen SlkorMicro Semicon Co. Ltd
40V Independent Type 350mA 600mV@200mA SOD-523
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
100V 3A 850mV@3A SMB(DO-214AA)
Lowest to $0.0880
ShenZhen SlkorMicro Semicon Co. Ltd
60V 700mV@5A 5A SMB(DO-214AA)
Lowest to $0.0448

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess