EN
  • EN
  • DE

D5SBA20

Part No D5SBA20
Manufacturer Shindengen
Catalog END - OF - LIFE
Description General Purpose Rectifiers(200V 6A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shindengen
Win Source Part Number 1166228-D5SBA20
Manufacturer Homepage www.shindengen.co.jp/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian D5SBA20 CAD Model

Description

The D5SBA20 is a single-phase bridge rectifier manufactured by Shindengen. It is designed to convert alternating current (AC) to direct current (DC) efficiently. This component is commonly used in power supplies and other electronic circuits where DC voltage is required from an AC source. The D5SBA20 is typically packaged in a small, robust form factor to facilitate easy integration into various applications.

Applications

  • Power Supplies: Used in AC-to-DC power supplies for various electronic devices.
  • Battery Chargers: Converts AC voltage to DC for charging batteries in chargers.
  • LED Lighting: Provides DC power for LED lighting systems, converting AC from the mains.
  • Home Appliances: Found in appliances like washing machines, refrigerators, and microwave ovens to supply DC power to control circuits.
  • Industrial Equipment: Used in various industrial control systems and power supplies for converting AC to DC.

Features

  • High Surge Current Capability: Capable of withstanding high surge currents, providing robust protection against transient events.
  • Low Forward Voltage Drop: Minimizes power loss during rectification, improving overall efficiency.
  • Compact Package: Small form factor allows for easy integration into various electronic designs.
  • High Reliability: Designed for long-term stable performance in demanding environments.
  • High Isolation Voltage: Provides electrical isolation between the AC input and DC output, ensuring safety.

Benefits

  • Efficient Power Conversion: Low forward voltage drop ensures efficient conversion of AC to DC.
  • Robust Protection: High surge current capability protects the rectifier from damage due to transient currents.
  • Simplified Circuit Design: Compact package and high reliability simplify circuit integration and improve overall system reliability.
  • Enhanced Safety: High isolation voltage ensures safe operation by preventing electrical hazards.
  • Versatile Application: Suitable for a wide range of power supply and rectification applications.

Additional Details

The D5SBA20 typically has a maximum repetitive peak reverse voltage (VRRM) of 200V. The maximum average forward rectified current (IF(AV)) is around 5A. The surge current capability (IFSM) can be up to 150A for a short duration. The forward voltage drop (VF) is typically around 1.0V per diode at the rated forward current. The operating junction temperature range is usually between -40°C and +150°C. The package is designed for easy mounting on PCBs or heat sinks for better thermal management.

You May Also Be Interested in

Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess