The D25XB100 is a single-phase bridge rectifier manufactured by Shindengen. It is designed to convert alternating current (AC) to direct current (DC), making it suitable for a wide range of power supply applications.
Applications:
- Power Supplies: Used in power supplies for various electronic devices, including consumer electronics, industrial equipment, and telecommunications systems.
- Adapters: Employed in AC/DC adapters for charging devices like smartphones, laptops, and other portable electronics.
- Motor Control: Integrated into motor control circuits to provide the necessary DC power for motor operation.
- Lighting Systems: Used in LED lighting systems to convert AC line voltage to the DC voltage required by the LEDs.
- Home Appliances: Found in home appliances such as refrigerators, washing machines, and microwave ovens for power rectification.
Features:
- High Surge Current Capability: Designed to withstand high surge currents, providing robustness against transient voltage spikes.
- High Isolation Voltage: Offers high isolation voltage between the AC input and DC output, ensuring safety and preventing electrical shock.
- Compact Size: Available in a compact package, making it suitable for space-constrained applications.
- High Reliability: Manufactured with high-quality materials and processes to ensure long-term reliability and performance.
- Lead-Free Finish: Compliant with RoHS standards, ensuring environmental friendliness.
Benefits:
- Efficient Power Conversion: Provides efficient AC to DC conversion, minimizing power loss and heat generation.
- Improved System Reliability: Enhances the reliability of electronic systems by providing a stable and regulated DC power supply.
- Simplified Circuit Design: Simplifies circuit design by integrating all four rectifier diodes into a single package.
- Enhanced Safety: Offers enhanced safety due to its high isolation voltage and surge current capability.
- Cost-Effective Solution: Provides a cost-effective solution for power rectification in various applications.
Additional Details: The D25XB100 typically comes in a through-hole package. Its key specifications include a maximum repetitive peak reverse voltage of 1000V and a maximum average forward rectified current of 2.5A. This bridge rectifier is built to meet stringent industry standards and ensure reliable performance in demanding applications.