EN
  • EN
  • DE

D25XB100-7000

Part No D25XB100-7000
Manufacturer Shindengen
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Shindengen
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821515-D25XB100-7000
Ultra Librarian 3D Model Ultra Librarian D25XB100-7000 CAD Model

Description

The D25XB100-7000 is a bridge rectifier manufactured by Shindengen Electric Manufacturing Co., Ltd. It's designed to convert alternating current (AC) to direct current (DC) with a high current capacity and voltage rating for a wide range of industrial and commercial applications.

Applications

  • Power Supplies: Converts AC voltage from the mains to DC voltage required by electronic devices and systems.
  • Industrial Automation: Used in automation equipment to provide DC power to motors, controllers, and sensors.
  • Motor Drives: Converts AC to DC for driving DC motors in various applications.
  • Welding Equipment: Provides rectified DC current for welding applications.
  • Uninterruptible Power Supplies (UPS): Used as a rectifier in UPS systems to provide DC power to the inverter during normal operation and charge the battery.

Features

  • High Current Capacity: Can handle high forward current, making it suitable for power-intensive applications.
  • High Voltage Rating: Withstands high reverse voltage, providing reliable operation in high-voltage environments.
  • Compact Size: Relatively small size for its current and voltage capabilities.
  • High Surge Current Capability: Withstands high surge currents during startup or transient events.
  • Insulated Package: Provides electrical isolation for safety and reduces the need for external heat sinking in some applications.

Benefits

  • Efficient Power Conversion: Converts AC to DC with minimal power loss.
  • Reliable Performance: Provides stable and reliable DC power to connected devices.
  • Robust Design: Withstands harsh industrial environments.
  • Easy Installation: Designed for easy mounting and connection.
  • Enhanced Safety: Insulated package improves safety and reduces the risk of electrical shock.

Additional Details

The D25XB100-7000 is typically packaged in a molded case. Key specifications include a maximum repetitive peak reverse voltage (VRRM) of 1000V, a maximum average forward rectified current (IF(AV)) of 25A, and a maximum surge current (IFSM) of 300A. The operating temperature range is generally from -40°C to +150°C. The terminals are often lead-free plated and RoHS compliant.

You May Also Be Interested in

Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9374 $60.9310
155+ $0.7692 $119.2260
235+ $0.7452 $175.1220
325+ $0.7212 $234.3900
415+ $0.6971 $289.2965
555+ $0.6250 $346.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,420 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess