The SBLC24CI is a surge protection device manufactured by Shikues. It is designed to protect sensitive electronic equipment from voltage transients caused by lightning strikes, power surges, and electrostatic discharge (ESD).
Applications
- Industrial control systems
- Telecommunications equipment
- Power supplies
- Data lines
- Security systems
Features
- High surge current capability
- Low clamping voltage
- Fast response time
- Compact size
- RoHS compliant
Benefits
- Protects sensitive electronic equipment from damage
- Improves system reliability
- Reduces downtime
- Extends the lifespan of electronic devices
- Cost-effective surge protection solution
The SBLC24CI utilizes transient voltage suppression (TVS) technology to effectively clamp voltage spikes and divert surge current away from protected circuits. Its low clamping voltage ensures that sensitive components are not exposed to damaging voltage levels. The device's fast response time enables it to quickly react to transient events, minimizing the risk of damage.
Technical Specifications:
- Maximum surge current: 24A
- Clamping Voltage: Dependent on specific model variation
- Operating Temperature: -40°C to +85°C
- Package Type: Surface Mount
The compact size of the SBLC24CI makes it easy to integrate into a variety of applications. Its RoHS compliance ensures that it meets environmental regulations.