EN
  • EN
  • DE

OT32258MJBA4SL

Part No OT32258MJBA4SL
Manufacturer SHENZHEN YANGXING TECHNOLOGY CO., LTD.
Catalog Oscillators
Description Oscillator 8MHz ±10ppm CMOS 1.8V~3.3V SMD3225-4P
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SMD3225-4P
Frequency Stability ±20ppm
Output Type CMOS
Operating Temperature -40℃~+85℃
Voltage - Supply 1.8V~3.3V
Normal temperature Frequency Tolerance ±10ppm
Frequency 8MHz
Ultra Librarian 3D Model Ultra Librarian OT32258MJBA4SL CAD Model

Description

Description

The 0402CS-18NXGLW is a compact surface-mount inductor that delivers exceptional performance in high-frequency applications. It is engineered to meet the demands of modern electronics, providing stability and efficiency.

Applications

  • Portable Electronics
  • RF Modules
  • Signal Processing Devices
  • IoT Devices

Features and Benefits

  • Small Footprint: Its 0402 package is designed for space-constrained applications.
  • High Q-Factor: Offers superior performance with minimal energy dissipation.
  • Consistency: Maintains stable inductance over various operational conditions.
  • Environmentally Friendly: Fully RoHS compliant for safe use in all designs.

Additional Details

Optimized for demanding applications, the 0402CS-18NXGLW inductor is designed for efficiency and reliability, making it ideal for modern electronic circuits.

You May Also Be Interested in

Seiko Epson Corporation
SG-8101CG 27.6480M-TBGPA0: OSC M
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 126.8000M-TCHSA0: OSC
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 24.0000MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 156.285157MHZ CMOS S
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 10.781250M-TCHPA0: OSC
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 26.2144MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 39.2160MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 25.6000MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 68.0800M-TBGSA0: OSC M
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4311 $51.7320
285+ $0.3537 $100.8045
440+ $0.3427 $150.7880
605+ $0.3316 $200.6180
780+ $0.3206 $250.0680
1,045+ $0.2874 $300.3330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,895 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess