EN
  • EN
  • DE

LP3773A

Part No LP3773A
Manufacturer Shenzhen Xinmao Microelectronics Co., Ltd.
Catalog Misc Products
Description Low power primary feedback control chip
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Shenzhen Xinmao Microelectronics Co., Ltd.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828110-LP3773A
Ultra Librarian 3D Model Ultra Librarian LP3773A CAD Model

Description

The LP3773A, manufactured by Shenzhen Xinmao Microelectronics Co., Ltd., is a highly integrated power management IC designed for battery charging and boost conversion applications. It is commonly used in portable devices such as power banks, wearables, and other battery-powered gadgets. This chip builds upon the functionality of the LP3773, often with improved efficiency or additional features.

Applications

  • Power Banks: Manages charging and discharging of the battery and boosts the voltage to 5V for USB output.
  • Portable Speakers: Powers the audio amplifier and manages battery charging.
  • Wearable Devices: Efficiently manages battery power in smartwatches, fitness trackers, and other wearables.
  • LED Flashlights: Boosts the battery voltage to drive high-power LEDs.
  • Handheld Game Consoles: Provides power management for the device and manages battery charging.

Features

  • Integrated Boost Converter: Efficiently boosts the battery voltage to a stable output voltage (typically 5V).
  • Linear Charger: Provides a constant current/constant voltage (CC/CV) charging profile for Lithium-ion batteries.
  • Input Overvoltage Protection (OVP): Protects the IC from damage due to excessive input voltage.
  • Output Overcurrent Protection (OCP): Limits the output current to prevent damage from short circuits or overloads.
  • Battery Overcharge Protection (OVP): Protects the battery from overcharging, extending its lifespan.
  • Thermal Shutdown Protection (OTP): Shuts down the device if the temperature exceeds a safe level.
  • Load Detection: Automatically detects when a load is connected to the output.
  • LED Indicators: Supports LED indicators for charging status and power level indication.
  • Low Quiescent Current: Minimizes power consumption in standby mode to extend battery life.

Benefits

  • Simplified Design: Integration of multiple functions reduces the number of external components and simplifies PCB layout.
  • High Efficiency: The boost converter and charger are designed for high efficiency, maximizing battery life.
  • Robust Protection: Comprehensive protection features ensure reliable operation and prevent damage to the device and battery.
  • Compact Size: Available in a small package suitable for portable applications.
  • Cost-Effective Solution: Provides a cost-effective solution for battery charging and power management.

Additional Details

The LP3773A typically requires external resistors to configure the charging current, output voltage, and protection thresholds. The datasheet provides detailed information on component selection and application circuit design.

An enable pin is usually included, allowing the user to turn the device on or off, further reducing power consumption when not in use.

Refer to the datasheet from Shenzhen Xinmao Microelectronics Co., Ltd. for detailed technical specifications, application notes, and design guidelines related to the LP3773A.

You May Also Be Interested in

Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.1016 $57.9120
1,390+ $0.0832 $115.6480
2,145+ $0.0809 $173.5305
2,945+ $0.0785 $231.1825
3,850+ $0.0751 $289.1350
5,085+ $0.0681 $346.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,190 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess