EN
  • EN
  • DE

LTV-846M

Part No LTV-846M
Manufacturer Shenzhen Tenand Technology Co., Ltd.
Catalog Misc Products
Description Property of Lite-On Only
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Shenzhen Tenand Technology Co., Ltd.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828825-LTV-846M
Ultra Librarian 3D Model Ultra Librarian LTV-846M CAD Model

Description

The LTV-846M is a four-channel phototransistor optocoupler manufactured by Shenzhen Tenand Technology Co., Ltd. This device provides electrical isolation between input and output circuits, allowing for safe and reliable signal transmission in various applications.

Applications:

  • Programmable Logic Controllers (PLCs): Used for isolating input and output signals, protecting the PLC from voltage spikes and noise.
  • Microprocessor Input/Output Isolation: Isolates microprocessors from external devices, preventing damage from overvoltage or ground loops.
  • Industrial Control Systems: Provides isolation in industrial control equipment, such as motor drives and power supplies.
  • Signal Transmission between Systems of Different Potentials: Safely transmits signals between circuits operating at different voltage levels.
  • Noise Suppression in Digital Circuits: Reduces noise and interference in sensitive digital circuits.

Features:

  • Four-Channel Optocoupler: Contains four independent optocoupler channels in a single package.
  • High Isolation Voltage: Offers a high isolation voltage between input and output, ensuring safety and reliability.
  • Compact Package: Space-saving design for high-density applications.
  • CTR (Current Transfer Ratio): Specifies the ratio of output current to input current, indicating the efficiency of the optocoupler.
  • High Collector-Emitter Voltage: Supports high voltage operation on the output side.

Benefits:

  • Electrical Isolation: Prevents electrical noise and high voltage transients from damaging sensitive circuitry.
  • Safety: Enhances safety by isolating high-voltage circuits from low-voltage control circuits.
  • Reliability: Improves system reliability by preventing ground loops and reducing noise.
  • Compact Design: Saves board space, allowing for smaller and more efficient designs.
  • Versatility: Suitable for a wide range of applications requiring electrical isolation.

Additional Details:

The LTV-846M typically consists of an LED on the input side and a phototransistor on the output side. When current flows through the LED, it emits light, which activates the phototransistor and allows current to flow through the output circuit. Key electrical specifications include the forward current of the input LED, the collector-emitter voltage and current of the output transistor, and the isolation voltage between input and output. Package type is generally DIP-16 or similar. Specific CTR values vary, consult the datasheet for precise specifications based on different current levels. The operating temperature range is typically -30°C to +100°C.

You May Also Be Interested in

Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess