EN
  • EN
  • DE

SMF05CT

Part No SMF05CT
Manufacturer ShenZhen SlkorMicro Semicon Co. Ltd
Catalog Circuit Protection
Description TVS DIODE 5VWM 12VC SOT363
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit ProtectionTransient Voltage Suppressors (TVS)TVS Diodes
Mfr Shenzhen Slkormicro Semicon Co., Ltd.
Part Status Active
Type Zener
Unidirectional Channels 5
Bidirectional Channels 4
Voltage - Reverse Standoff (Typ) 5V
Voltage - Breakdown (Min) 6V
Voltage - Clamping (Max) @ Ipp 12V
Current - Peak Pulse (10/1000μs) 9A (8/20μs)
Power - Peak Pulse 100W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 60pF @ 1MHz
Operating Temperature -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SOT-363
Packaging Tape & Reel (TR)Cut Tape (CT)
Package Cut Tape (CT)
Product Status Active
Current - Peak Pulse (10/1000µs) 9A (8/20µs)
Grade -
Ultra Librarian 3D Model Ultra Librarian SMF05CT CAD Model

You May Also Be Interested in

ON Semiconductor
TVS DIODE 30VWM 48.4VC SMB
Lowest to $0.2727
EPCOS (TDK)
VARISTOR 240V 10KA DISC 20MM
Lowest to $0.5454
Ruilongyuan Electronics Co.,Ltd
VARISTOR 430V 1200A DISC 7MM
Lowest to $0.0530
EPCOS (TDK)
VARISTOR 510V 12KA DISC 20MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 510V 6KA DISC 14MM
Lowest to $0.1290
EPCOS (TDK)
VARISTOR 100V 1.2KA 1210
Need more? Email Us
Wurth Electronics Inc
VARISTOR 18V 30A 0603
Lowest to $1.0186
Eaton / Cutler Hammer
FUSE GLASS 5A 125VAC 5X20MM
Lowest to $4.3636
General Semiconductor
TVS DIODE 53VWM 85VC 1.5KE
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
610+ $0.0822 $50.1420
1,485+ $0.0675 $100.2375
2,295+ $0.0654 $150.0930
3,160+ $0.0633 $200.0280
4,085+ $0.0612 $250.0020
5,475+ $0.0548 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,000 pieces
MOQ: 610 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess