EN
  • EN
  • DE

BK/GMA-5-R

Part No BK/GMA-5-R
Manufacturer Eaton / Cutler Hammer
Catalog Circuit Protection
Description FUSE GLASS 5A 125VAC 5X20MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit ProtectionFuses
Mfr Eaton - Electronics Division
Series GMA
Packaging Bulk
Part Status Active
Mounting Type Requires Holder
Fuse Type Cartridge, Glass
Current Rating (Amps) 5 A
Voltage Rating - AC 125 V
Response Time Fast Blow
Package / Case 5mm x 20mm
Breaking Capacity @ Rated Voltage 10kA
Melting I2t 29.0
Approval Agency CSA, PSE, UL
Size / Dimension 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
DC Cold Resistance 0.021 Ohms
Ultra Librarian 3D Model Ultra Librarian BK/GMA-5-R CAD Model

You May Also Be Interested in

Eaton Bussmann
FUSE CARTRIDGE 25A 500VAC 5AG
Lowest to $27.2727
EPCOS (TDK)
VARISTOR 56V 250A DISC 7MM
Need more? Email Us
ON Semiconductor
TVS DIODE 30VWM 48.4VC SMB
Lowest to $0.2727
EPCOS (TDK)
VARISTOR 240V 10KA DISC 20MM
Lowest to $0.5454
EPCOS (TDK)
VARISTOR 100V 1.2KA 1210
Need more? Email Us
Amphenol Advanced Sensors
ICL 10 OHM 25% 3.2A 10.16MM
Lowest to $2.0151
General Semiconductor
TVS DIODE 3.3VWM 14VC LLP0603-2L
Lowest to $0.0136
Ruilongyuan Electronics Co.,Ltd
VARISTOR 430V 1200A DISC 7MM
Lowest to $0.0530
Wurth Electronics Inc
TVS DIODE 5VWM 10.5VC DFN16102L
Lowest to $1.6363

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3636 $52.3632
28+ $3.5804 $100.2512
44+ $3.4686 $152.6184
60+ $3.3567 $201.4020
78+ $3.2448 $253.0944
104+ $2.9091 $302.5464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess