EN
  • EN
  • DE

AFC11-S14ICC-00

Part No AFC11-S14ICC-00
Manufacturer Shenzhen Jushuo Electronics Co., Ltd.
Catalog FFC, FPC (FlatFlexible) Connector Assemblies
Description FFC/FPC Connector 14 Position 0.5mm Pitch Single-side Contact/Vertical Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SMD,P=0.5mm
Locking Feature Slide Lock
Number of Contacts 14P
Pitch 0.5mm
Contact Plating Tin
Contact Type Single-side Contact/Vertical
Mounting Type Surface Mount,Vertical
FFC, FCB Thickness 0.3mm
Contact Material Copper Alloy
Ultra Librarian 3D Model Ultra Librarian AFC11-S14ICC-00 CAD Model

Description

Description

The 00G8P349AA component offers exceptional performance in power electronic systems. Its robust nature makes it an asset in environments where reliability is paramount.

Features and Benefits

  • High power handling capability.
  • Enhanced thermal management.
  • Reliable performance in challenging environments.

Applications

  • Power supply units
  • Electric vehicles
  • Renewable energy systems
  • Motor drives

This component is engineered to excel in power system applications, making it a trusted choice for projects that require top-tier power management solutions.

You May Also Be Interested in

Hirose Electric Co Ltd
CONN FFC FPC TOP 32POS 0.5MM R/A
Lowest to $2.1737
Amphenol
CONN FPC TOP 24POS 0.5MM R/A
Lowest to $0.6696
Omron
CONN FFC FPC 7POS 0.5MM R/A
Need more? Email Us
AVX Corp/Kyocera Corp
CONN FPC BOTTOM 5POS 0.5MM R/A
Need more? Email Us
Amphenol
CONN FFC BOTTOM 32POS 0.5MM R/A
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 10POS 2.54MM
Lowest to $6.2459
Amphenol
CONN FFC FPC TOP 14POS 0.5MM R/A
Need more? Email Us
Amphenol
CONN FPC BOTTOM 8POS 1MM R/A
Need more? Email Us
Amphenol
CONN FFC FPC TOP 6POS 0.5MM R/A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
485+ $0.1038 $50.3430
1,175+ $0.0852 $100.1100
1,820+ $0.0825 $150.1500
2,505+ $0.0799 $200.1495
3,240+ $0.0772 $250.1280
4,340+ $0.0692 $300.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,497 pieces
MOQ: 485 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess