EN
  • EN
  • DE

AFC07-S40FCC-00

Part No AFC07-S40FCC-00
Manufacturer Shenzhen Jushuo Electronics Co., Ltd.
Catalog FFC, FPC (FlatFlexible) Connector Assemblies
Description FFC/FPC Connector 40 Position 0.5mm Pitch Bottom Contact Surface Mount, Right Angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SMD,P=0.5mm,Surface Mount,Right Angle
Operating Temperature -25℃~+85℃
Locking Feature Slide Lock
Number of Contacts 40P
Pitch 0.5mm
Current Rating 400mA
Voltage Rating (Max) 50V
Contact Plating Tin
Contact Type Bottom Contact
Mounting Type Surface Mount, Right Angle
FFC, FCB Thickness 0.3mm
Contact Material Phosphor Bronze
Ultra Librarian 3D Model Ultra Librarian AFC07-S40FCC-00 CAD Model

Description

01550430ZXU - Circuit Protection Fuse

The 01550430ZXU is tailored for circuits requiring fail-safe protection mechanisms. Its superior engineering ensures it effectively manages electrical surges and high current conditions.

Features and Benefits:

  • High Reliability: Consistently delivers dependable performance, reducing costly interruptions.
  • Wide Range of Operating Temperatures: Designed to function effectively in extreme temperature conditions.
  • Simple Integration: Compatible with diverse circuit designs.

Applications:

  • Home Appliance Protection
  • Networking Equipment
  • Instrumentation and Control
  • Server Farms

This component is invaluable for ensuring continuity and integrity in safety-critical applications.

You May Also Be Interested in

Amphenol
CONN FPC BOTTOM 8POS 1MM R/A
Need more? Email Us
Hirose Electric Co Ltd
CONN FFC BOTTOM 60POS 0.5MM R/A
Lowest to $2.4392
Amphenol
CONN FFC FPC TOP 30POS 1MM R/A
Need more? Email Us
AVX Corp/Kyocera Corp
CONN FFC VERT 25POS 0.5MM SMD
Need more? Email Us
TE Connectivity
CONN FFC FPC TOP 8POS 2.54MM R/A
Need more? Email Us
Amphenol
CONN FPC TOP 16POS 0.5MM R/A
Need more? Email Us
Omron
CONN FFC FPC 7POS 0.5MM R/A
Need more? Email Us
Amphenol
CONN FFC FPC TOP 14POS 0.5MM R/A
Need more? Email Us
AVX Corp/Kyocera Corp
CONN FPC BOTTOM 5POS 0.5MM R/A
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2464 $50.5120
495+ $0.2022 $100.0890
770+ $0.1959 $150.8430
1,060+ $0.1895 $200.8700
1,365+ $0.1832 $250.0680
1,830+ $0.1643 $300.6690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,334 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess