The BZX84C22CC is a Zener diode manufactured by Shenzhen Jin Yu Semiconductor Co., Ltd. It's designed for voltage regulation and transient suppression. The "CC" suffix typically indicates a closer tolerance or specific characteristic within the BZX84 series. It is commonly used in various electronic applications to maintain a stable voltage level and protect sensitive components.
Applications
- Voltage stabilization in power supplies
- Overvoltage protection in electronic circuits
- Clipping and clamping circuits
- Signal regulation in communication devices
- Protection of microcontrollers and other sensitive components
Features
- Zener voltage of 22V
- Small surface mount package (typically SOT-23 or similar)
- High surge current capability
- Low reverse leakage current
- Tight voltage tolerance (implied by the "CC" suffix)
Benefits
- Provides stable and precise voltage regulation
- Protects circuits from voltage spikes and surges, enhancing reliability
- Compact size allows for use in space-constrained applications
- Minimizes power loss with low leakage current
- Ensures consistent performance due to tight voltage tolerance
Additional Details
The BZX84C22CC Zener diode features a nominal Zener voltage of 22V. Its small size makes it ideal for surface-mount technology (SMT) assembly. The power dissipation rating is usually around 300mW, but the exact value will depend on the specific package type. It's built to withstand surge currents and has a low reverse leakage current, which contributes to its energy efficiency. The operating temperature generally ranges from -55°C to +150°C.
This diode is often found in applications where a stable 22V voltage is required. Its ability to protect circuits from overvoltage makes it useful in power supplies and various electronic systems. The closer tolerance suggested by "CC" compared to standard BZX84C22 ensures a more precise and consistent performance.