The PQ1CY103 is a low-dropout (LDO) voltage regulator manufactured by Sharp Microelectronics. It is designed to provide a stable and regulated output voltage from a higher input voltage, even when the input voltage is close to the desired output voltage. This makes it ideal for battery-powered devices and other applications where voltage fluctuations are common.
Applications
- Battery-powered devices
- Microcontroller power supplies
- Consumer electronics
- Industrial control systems
- Portable equipment
Features
- Low dropout voltage
- High output current capability
- Overcurrent protection
- Overtemperature protection
- Small package size
- Fixed output voltage
Benefits
- Extended battery life due to low dropout voltage
- Stable and reliable power supply for sensitive components
- Protection against damage from overcurrent and overtemperature conditions
- Compact design allows for use in space-constrained applications
- Simplified design due to fixed output voltage
Additional Details
The PQ1CY103 typically provides a fixed output voltage of 3.3V. It has a low quiescent current, which further contributes to energy efficiency. The input voltage range is typically up to 16V. It is available in a small surface-mount package. The overcurrent and overtemperature protection features help to prevent damage to the regulator and other components in the circuit in the event of a fault condition.
Care should be taken to ensure that the maximum input voltage and output current are not exceeded. A suitable input capacitor is recommended to improve stability and reduce noise. A small output capacitor is also typically recommended to improve transient response.