The PC817XP is a surface-mount optocoupler manufactured by Sharp Microelectronics, consisting of a gallium arsenide infrared emitting diode (GaAs IRED) optically coupled to a silicon phototransistor. This arrangement provides electrical isolation between the input and output circuits, crucial for safety and noise reduction in various electronic systems.
Applications
- Power supplies
- Programmable Logic Controllers (PLCs)
- Inverter circuits
- Microcomputer interfaces
- Signal transmission in noisy environments
Features
- High isolation voltage (5000Vrms)
- Surface mount package
- Current transfer ratio (CTR: 50-600%)
- Low input current (typically 5 mA)
- Collector-emitter voltage: 80V
- Operating temperature: -30°C to +110°C
Benefits
- Provides galvanic isolation for safety and protection against ground loops
- Saves space on printed circuit boards due to its compact size
- Offers flexibility in circuit design with a wide CTR range
- Reduces power consumption due to low input current requirement
- Suitable for high voltage applications
- Ensures stable operation over a broad temperature range
Additional Details
The PC817XP is designed for surface mounting, facilitating automated assembly processes. The high isolation voltage between the input and output stages ensures safety in applications where different voltage levels are present. The current transfer ratio (CTR) indicates the efficiency of the optical coupling, with a higher CTR generally indicating better performance. This device is often used in switch-mode power supplies to isolate the primary (high-voltage) side from the secondary (low-voltage) side, protecting the user from electric shock. In industrial applications, it is used to isolate sensitive control circuits from noisy industrial environments. The PC817XP meets various safety standards, including UL, cUL, and VDE, making it suitable for use in safety-critical applications. The device's reliability and performance are crucial for ensuring the proper functioning of electronic equipment in diverse industrial and consumer applications.