EN
  • EN
  • DE

PC814G2-E2

Part No PC814G2-E2
Manufacturer Sharp Microelectronics
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer Sharp Microelectronics
Win Source Part Number 344859-PC814G2-E2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PC814G2-E2 CAD Model

Description

The PC814G2-E2 is a photocoupler manufactured by Sharp Microelectronics. It offers electrical isolation between input and output circuits, utilizing an infrared LED and a phototransistor to transfer signals while maintaining a high level of voltage isolation. This device is designed for applications requiring safety isolation and noise immunity.

Applications

  • Power supplies: Isolating primary and secondary circuits for safety and noise reduction.
  • Inverter control: Providing isolated drive signals to inverter circuits.
  • Programmable Logic Controllers (PLCs): Isolating input/output modules.
  • Motor control circuits: Preventing electrical noise from affecting control signals.
  • Data transmission: Isolating data lines to prevent ground loops and noise.

Features

  • High isolation voltage: Provides a high degree of electrical isolation, typically up to 5000 Vrms.
  • Compact DIP package: Allows for easy mounting on PCBs.
  • Current transfer ratio (CTR): Offers efficient signal transfer between input and output.
  • Low input current: Requires minimal current for activation.
  • Pb-Free construction: Complies with RoHS standards for environmental safety.

Benefits

  • Enhanced safety: Protects circuits and personnel from high-voltage hazards.
  • Improved noise immunity: Prevents noise from interfering with signal transmission.
  • Reduced ground loops: Isolates different ground potentials, eliminating ground loop currents.
  • Simplified circuit design: Facilitates easier interfacing between circuits with different voltage levels.
  • Increased system reliability: Reduces the risk of electrical damage due to voltage surges.

Additional Details

The PC814G2-E2 is housed in a DIP package for through-hole mounting. Its key electrical characteristics include a high isolation voltage rating, ensuring robust protection against voltage transients. The current transfer ratio (CTR) is optimized to provide efficient signal transfer. The device's input diode forward voltage and output transistor collector-emitter voltage are specified within defined limits to ensure reliable operation. The PC814G2-E2 is designed to meet industry safety standards and is suitable for use in a wide range of applications requiring electrical isolation. It is a reliable and cost-effective solution for isolating circuits and protecting against electrical hazards.

You May Also Be Interested in

Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
Lowest to $0.2911
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1750
Toshiba Semiconductor and Storage
OPTOISOLATOR 3.75KV TRANS 4-SO
Lowest to $0.3917
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Broadcom Limited
OPTOISOLATOR 3.75KV TRANS 5-SO
Lowest to $3.3359
IXYS
Dual Linear Optocouplers | OPTOISO 3.75KV 2CH PHVOLT FLTPCK
Lowest to $4.1385
Lite-On Inc.
OPTOISOLTR 5KV TRANSISTOR 6-SMD / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP SMD T/R
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISO 3.75KV 2CH TRANS 8-SOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess