EN
  • EN
  • DE

PC3H710NIPOF

Part No PC3H710NIPOF
Manufacturer Sharp Microelectronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084057-PC3H710NIPOF
Categories OEM Parts(O-R)
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC3H710NIPOF CAD Model

Description

The PC3H710NIPOF is a high-performance, miniature photocoupler manufactured by Sharp Microelectronics. This device is designed to provide electrical isolation between input and output circuits, offering reliable signal transmission while protecting sensitive components from voltage surges and noise. Its compact size and high isolation voltage make it suitable for a wide range of applications.

Applications

  • Factory automation: Used in programmable logic controllers (PLCs) and other industrial control systems.
  • Power supplies: Provides isolation in AC/DC and DC/DC power supplies.
  • Inverter control: Protects microcontrollers and other control circuitry in inverter applications.
  • Medical equipment: Ensures patient safety through galvanic isolation in various medical devices.
  • Data transmission: Isolates data lines in communication equipment to prevent ground loops and noise.

Features

  • High isolation voltage: Offers a high level of electrical isolation, protecting sensitive circuits from high voltages.
  • Compact size: Miniature package allows for high-density mounting on circuit boards.
  • High CTR (Current Transfer Ratio): Provides efficient signal transfer between the input and output circuits.
  • Low input current: Reduces power consumption and allows for direct drive from low-power logic circuits.
  • RoHS compliant: Complies with environmental regulations regarding hazardous substances.

Benefits

  • Enhanced safety: Provides galvanic isolation, protecting users and equipment from electrical hazards.
  • Improved system reliability: Prevents noise and voltage transients from propagating between circuits.
  • Reduced board space: Compact package saves valuable space on printed circuit boards.
  • Lower power consumption: Efficient signal transfer minimizes power requirements.
  • Simplified circuit design: Makes it easier to design isolated circuits with standard components.

Additional Details

The PC3H710NIPOF photocoupler typically consists of an LED on the input side and a phototransistor on the output side. When current flows through the LED, it emits light, which activates the phototransistor, allowing current to flow in the output circuit. The device is available in surface-mount packages, facilitating automated assembly processes. Key specifications include a high isolation voltage (e.g., 5000 Vrms), a wide operating temperature range, and compliance with safety standards such as UL and VDE. Specific CTR values and other electrical characteristics can be found in the manufacturer's datasheet.

You May Also Be Interested in

Qualcomm
Lowest to $3.2640
Teledyne Technologies Incorporated
Electromechanical Relay 5VDC 100Ohm 1A DPDT(9.4x10.29x9.78)mm THT Teledyne Relay
Need more? Email Us
Pericom
33V Octal trans Latch 3State
Need more? Email Us
Nisshinbo Micro Devices Inc.
Lowest to $0.3269
NEC
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 2.5V 300MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Eaton / Cutler Hammer
Need more? Email Us
Qorvo US Inc.
Lowest to $1.9589

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess