The PC357N6T is a high-density mounting type photocoupler manufactured by Sharp Microelectronics. It consists of an infrared emitting diode coupled with a phototransistor. It is designed for electrical isolation between circuits, providing a safe and reliable way to transfer signals without direct electrical connection.
Applications:
- Programmable logic controllers (PLCs)
- Inverter circuits
- Power supplies
- Motor control circuits
- Signal isolation in industrial equipment
Features:
- High isolation voltage: 5000Vrms
- Current transfer ratio (CTR): 50% to 600%
- Collector-emitter voltage: 80V
- Operating temperature range: -30°C to +100°C
- Surface mount package
Benefits:
- Electrical isolation for safety and reliability
- Wide range of current transfer ratios
- High voltage isolation
- Suitable for high-temperature environments
- Compact surface mount package
Additional Details:
The PC357N6T provides a high level of electrical isolation, protecting sensitive circuits from voltage surges and ground loops. The wide range of current transfer ratios allows for flexibility in circuit design. The high collector-emitter voltage enables the photocoupler to be used in high-voltage applications. The operating temperature range makes it suitable for industrial environments. The surface mount package simplifies assembly and reduces board space requirements. It is commonly used to isolate control signals, feedback signals, and power signals in a wide range of electronic equipment.