EN
  • EN
  • DE

PC357N4TJ000F

Part No PC357N4TJ000F
Manufacturer Sharp Microelectronics
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer Sharp Microelectronics
Win Source Part Number 344716-PC357N4TJ000F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC357N4TJ000F CAD Model

Description

The PC357N4TJ000F is a single-channel phototransistor output photocoupler manufactured by Sharp Microelectronics. It is designed to provide electrical isolation between input and output circuits, utilizing an infrared emitting diode (IRED) and a phototransistor detector. This device is well-suited for applications that require high isolation voltage and efficient signal transfer, making it a popular choice in industrial and consumer electronics.

Applications

  • Programmable Logic Controllers (PLCs): Provides electrical isolation for input and output modules.
  • Inverters: Offers isolation in inverter circuits, protecting control circuitry.
  • Switch-Mode Power Supplies (SMPS): Used for feedback control and ensuring isolation.
  • Factory Automation Equipment: Enables safe communication and control between different system components.
  • Office Automation Equipment: Such as printers, copiers, and fax machines.

Features

  • High Isolation Voltage: Offers a high degree of electrical isolation between the input and output.
  • Compact Package: Allows for efficient use of PCB space.
  • Current Transfer Ratio (CTR): Provides efficient signal transfer from input to output.
  • RoHS Compliant: Meets environmental standards by restricting hazardous substances.
  • Wide Operating Temperature Range: Suitable for use in various industrial and commercial environments.

Benefits

  • Enhanced Safety: Protects sensitive control circuits from high voltage transients and surges.
  • Improved System Reliability: Reduces the risk of electrical interference and potential damage to connected equipment.
  • Simplified Circuit Design: Facilitates easier integration into existing circuit designs.
  • Space Saving: The compact package allows for high-density mounting on PCBs.
  • Long Service Life: Offers reliable performance over extended periods.

Additional Details

The PC357N4TJ000F consists of a gallium arsenide (GaAs) infrared emitting diode (IRED) optically coupled to a silicon phototransistor. The device is housed in a small outline package (SOP), enabling surface mounting and efficient use of board space. Its high isolation voltage provides a significant safety margin against transient voltages and electrical noise, enhancing overall system stability. This photocoupler is designed to meet stringent safety standards and is ideal for applications where safety and reliability are paramount.

This photocoupler is commonly utilized in industrial control systems, power supplies, and various other applications where electrical isolation is critical. Its robust design and high-performance characteristics make it a dependable component for demanding operating conditions.

You May Also Be Interested in

Broadcom Limited
OPTOISOLATOR 3.75KV TRANS 5-SO
Lowest to $3.3359
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
IXYS
Dual Linear Optocouplers | OPTOISO 3.75KV 2CH PHVOLT FLTPCK
Lowest to $4.1385
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIP
Lowest to $8.4775
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6DIP / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP Tube
Lowest to $4.4606
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Broadcom Limited
Multi-Channel Full-Pitch Phototransistor Optocoupler | OPTOISOLATOR 5KV 2CH TRANS 8SMD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess