EN
  • EN
  • DE

PC123M

Part No PC123M
Manufacturer Sharp Microelectronics
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer Sharp Microelectronics
Win Source Part Number 344626-PC123M
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC123M CAD Model

Description

The PC123M is a high-isolation voltage output transistor photocoupler manufactured by Sharp Microelectronics. This device integrates an infrared emitting diode (IRED) and a high sensitivity phototransistor in a compact package. The PC123M is designed to provide electrical isolation between input and output circuits, making it suitable for a variety of applications where signal transfer and isolation are required.

Applications:

  • Programmable Logic Controllers (PLCs): Used for isolating input and output signals in industrial control systems.
  • Inverter Circuits: Provides isolation in inverter circuits to protect sensitive control circuitry.
  • Power Supplies: Isolates the primary and secondary sides of power supplies for safety and noise reduction.
  • Computer Terminals: Used for isolating data lines in computer terminals and peripherals.
  • Measuring Instruments: Provides isolation in measurement instruments to prevent ground loops and improve accuracy.

Features:

  • High Isolation Voltage: Offers high isolation voltage, ensuring robust protection against high voltage transients.
  • Compact Package: Space-saving design allows for high-density mounting on circuit boards.
  • High Sensitivity: Enables efficient signal transfer with low input current requirements.
  • Current Transfer Ratio (CTR): Provides a specified current transfer ratio, ensuring predictable output performance.
  • RoHS Compliant: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits:

  • Enhanced Safety: Provides electrical isolation, protecting personnel and equipment from high voltage hazards.
  • Noise Reduction: Isolates sensitive circuits from noise and interference, improving signal integrity.
  • Improved System Reliability: Reduces the risk of ground loops and electrical damage, enhancing system reliability.
  • Simplified Circuit Design: Simplifies circuit design by providing a convenient isolation barrier.
  • Space Savings: Compact package allows for efficient use of board space.

Additional Details:

The PC123M features a high collector-emitter voltage rating, typically around 80V, and a low collector dark current. The operating temperature range typically spans from -30°C to +100°C, making it suitable for use in a variety of environmental conditions. The isolation voltage is typically rated at 5000Vrms. The current transfer ratio (CTR) varies depending on the specific grade, but generally falls within a defined range specified in the datasheet. The input diode forward voltage is around 1.2V, and the forward current is typically around 50mA. The device is typically housed in a through-hole DIP (Dual In-line Package).

The PC123M is commonly used in applications requiring high isolation voltage and reliable signal transfer. It is a versatile component that can be found in a wide range of industrial, commercial, and consumer electronic devices.

You May Also Be Interested in

Everlight Electronics Co Ltd
OPTOISO 3.75KV 2CH TRANS 8-SOP
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Lite-On Inc.
OPTOISOLTR 5KV TRANSISTOR 6-SMD / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP SMD T/R
Need more? Email Us
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us
Panasonic
OPTOISOLTR 5KV DARLINGTON 4-DIL / Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin PCTFR104-001
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLATOR 3.75KV TRANS 4-SO
Lowest to $0.3917
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6DIP / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6308 $50.4640
195+ $0.5176 $100.9320
300+ $0.5015 $150.4500
415+ $0.4853 $201.3995
535+ $0.4691 $250.9685
715+ $0.4206 $300.7290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 998 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess