EN
  • EN
  • DE

LH7A404N0E000B1A

Part No LH7A404N0E000B1A
Manufacturer Sharp Microelectronics
Catalog OEM Parts (J - L)
Description Tray.spq 90.MOQ 900. Micro Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mount Surface Mount
Number of Pins 324
RoHS Non-Compliant
Win Source Part Number 1020221-LH7A404N0E000B1A
Categories OEM Parts(J-L)
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LH7A404N0E000B1A CAD Model

Description

The Sharp LH7A404N0E000B1A is a system-on-chip (SoC) primarily designed for embedded applications requiring efficient processing and multimedia capabilities. This integrated circuit combines an ARM architecture-based processor core with a range of peripheral interfaces, making it suitable for various consumer electronics and industrial control systems.

Applications

  • Handheld devices
  • Portable media players
  • Automotive infotainment systems
  • Industrial control panels
  • Networked appliances

Features

  • ARM Core: Incorporates a high-performance ARM processor core for efficient data processing and application execution.
  • Integrated Memory Controller: Includes a memory controller supporting various types of memory, such as SDRAM and Flash, for seamless data access.
  • LCD Controller: Features an LCD controller for driving display panels, enabling graphical user interfaces and multimedia playback.
  • Peripheral Interfaces: Offers a wide array of peripheral interfaces, including USB, UART, SPI, and I2C, for connecting to external devices and sensors.
  • Power Management: Implements advanced power management techniques to minimize power consumption and extend battery life in portable applications.
  • Multimedia Support: Supports hardware acceleration for multimedia decoding and encoding, enhancing the performance of audio and video applications.

Benefits

  • High Performance: The ARM core delivers robust processing power, enabling complex applications and real-time data analysis.
  • Integration: The SoC integrates essential components, reducing the overall system size and cost.
  • Connectivity: Extensive peripheral interfaces allow seamless integration with external sensors, communication modules, and storage devices.
  • Low Power Consumption: Advanced power management features optimize energy usage, prolonging battery life in portable devices.
  • Multimedia Capabilities: Hardware acceleration enhances multimedia performance, ensuring smooth playback of audio and video content.
  • Versatility: Suitable for a broad range of applications, from consumer electronics to industrial control systems.

Additional Details

The LH7A404N0E000B1A operates within a specific voltage range, typically around 1.8V to 3.3V, to ensure optimal performance and power efficiency. Its compact package design facilitates easy integration into space-constrained applications. Detailed technical specifications, including clock speeds, memory capacities, and interface configurations, are available in the product datasheet. The chip also supports various operating systems and software development tools, enabling rapid application development and deployment.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Thomas & Betts
LDP20-120-2 - Thomas and Betts Joslyn PD LDP201202 LIGHT DUTY SURGE PROTE
Need more? Email Us
Samtec Inc.
Headers & Wire Housings .100 Friction Lock Terminal Strip
Need more? Email Us
Infineon Technologies
KIT_A2G_TC387_5V_TFT / A2GTC3875VTFT USB to UART (RS232) Bridge Interface Evaluation Board
Need more? Email Us
Samsung
Need more? Email Us
Hewlett Packard
HP MSR20-10 Router
Need more? Email Us
Hubbell Wiring Device-Kellems
Al Ladder, Tee, 6H, 30W1, 30W2, 24R
Need more? Email Us
TT Electronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess