EN
  • EN
  • DE

LH5168Z8

Part No LH5168Z8
Manufacturer Sharp Microelectronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 980564-LH5168Z8
Categories OEM Parts(J-L)
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LH5168Z8 CAD Model

Description

The LH5168Z8 is a high-speed, low-power CMOS static RAM (SRAM) manufactured by Sharp Microelectronics. It is organized as 65,536 words by 8 bits. Designed for applications demanding fast access times and minimal power consumption, this SRAM is suitable for a variety of embedded systems and portable devices.

Applications:

  • Embedded Systems: Used as main or cache memory in embedded control systems.
  • Portable Devices: Suitable for memory storage in battery-powered devices like PDAs.
  • Cache Memory: Implemented as a cache for microprocessors and microcontrollers.
  • Data Buffering: Used as a temporary storage buffer for data acquisition systems.
  • Industrial Control: Employed in industrial automation equipment requiring fast memory access.

Features:

  • High-Speed Access Time: Offers rapid read and write operations.
  • Low Power Consumption: Minimizes energy usage for extended battery life.
  • CMOS Technology: Provides low static power dissipation.
  • Fully Static Operation: Requires no clock or refresh cycles.
  • TTL Compatibility: Compatible with TTL logic levels.

Benefits:

  • Enhanced System Performance: Fast access times improve processing speed.
  • Extended Battery Life: Low power consumption reduces energy drain.
  • Simplified System Design: Static operation eliminates complex timing requirements.
  • Easy Integration: TTL compatibility simplifies interfacing with other components.
  • Reliable Data Storage: Provides non-volatile data retention with standby power.

Additional Details:

The LH5168Z8 requires a stable power supply voltage within the specified range to ensure proper operation. Detailed timing diagrams in the datasheet are crucial for proper interface design. The device is sensitive to electrostatic discharge (ESD), so proper handling procedures are necessary. The operating temperature range should be considered to ensure reliable performance in the intended environment. The datasheet specifies the maximum ratings for voltage and current to prevent damage to the device. Proper decoupling capacitors should be used near the power supply pins to minimize noise. Sharp Microelectronics provides application notes and technical support to assist designers in using the LH5168Z8 effectively.

You May Also Be Interested in

TT Electronics
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Thomas & Betts
LDP20-120-6 - Thomas and Betts Joslyn PD LDP201206 LIGHT DUTY SURGE PROTE
Need more? Email Us
L-com
Sma Male to N Female Bulkhead Using CA-100 Coax, 3
Need more? Email Us
Samtec Inc.
Headers & Wire Housings .100 Friction Lock Terminal Strip
Need more? Email Us
Toko America Inc.
Need more? Email Us
Lucent
Need more? Email Us
Hubbell Wiring Device-Kellems
Al Ladder, Tee, 6H, 30W1, 30W2, 24R
Need more? Email Us
TT Electronics
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess