Products specifications Report Issue?

Manufacturer SHARP/Socle Technology
Packaging Cut Tape (CT)
Color Red
Millicandela Rating 12.5mcd
Lens Style Rectangle
Lens Size 1.20mm x 0.80mm
Voltage - Forward (Vf) (Typ) 2.0V
Current - Test 20mA
Viewing Angle 160°
Mounting Style SMD
Wavelength - Dominant 635nm
Wavelength - Peak 635nm
Manufacturer Package 0603
Supplier Device Package 1608
Dimension 1.60mm L x 0.80mm W
Height (Maximum) 0.65mm
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804414-GM1HD55200A
Ultra Librarian 3D Model Ultra Librarian GM1HD55200A CAD Model

Description

The SHARP/Socle Technology LED is a red SMD component from SHARP/Socle Technology.

  • Viewing Angle: 160°
  • Millicandela Rating: 12.5mcd
  • Forward Voltage: 2.0V
  • Test Current: 20mA
  • Dominant Wavelength: 635nm
  • Peak Wavelength: 635nm
  • Package: 1608
  • Lens Size: 1.20mm x 0.80mm
  • Popularity: Medium

You May Also Be Interested in

Rohm Semiconductor
Lowest to $0.1197
ECAD model for SML-D12V8WT86P
Kingbright Corporation
LED BLUE CLEAR SMD
Lowest to $0.7978
ECAD model for AM2520QBC/D09
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for LTT67C-T2V1-35-Z
OSRAM Opto Semiconductors Inc.
Lowest to $0.1752
ECAD model for LSGT770
Everlight Electronics Co Ltd
Lowest to $3.6531
ECAD model for 35BH1197CA
Stanley Electric Co
LED WHITE DIFFUSED 2PLCC SMD / White LED Indication - Discrete 3.3V 2-PLCC
Lowest to $1.1524
ECAD model for VEW1147LS-TR
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for LSM670-J1
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for LWA6SG-V2BA-JKPL-0-20-R33-ZI
OSRAM Opto Semiconductors Inc.
Lowest to $0.0916
ECAD model for LBT67C-P2R1-35-Z

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3661 $65.8980
435+ $0.3002 $130.5870
670+ $0.2911 $195.0370
920+ $0.2820 $259.4400
1,185+ $0.2729 $323.3865
1,590+ $0.2445 $388.7550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,800 pieces
MOQ: 180 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention