EN
  • EN
  • DE

SLM343CK-DG

Part No SLM343CK-DG
Manufacturer Shanghai Sillumin Semiconductor Co., Ltd.
Catalog Isolators - Gate Drivers
Description 4A 6A SO-6-6.8mm Isolators - Gate Drivers RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SO-6-6.8mm
Driven Configuration Low Side;High Side
Operating Temperature -40℃~+125℃
Propagation Delay(tpd) 140ns;140ns
Load Type IGBT;MOSFET
Current - Output High(IOH) 4A
Voltage - Supply 14V~40V;14V~40V
Isolation Voltage(Vrms) 5000V
CMTI(kV/us) 150kV/us
Number of Channels 1
Current - Output Low(IOL) 6A
Ultra Librarian 3D Model Ultra Librarian SLM343CK-DG CAD Model

Description

Product Overview

The 0402CS-4N7XJEW inductor is built for high-efficiency applications, combining miniaturization with robust electrical performance. Its small 0402 size is suitable for densely-packed electronic circuits.

Applications

  • Wearable devices
  • Wireless communication equipment
  • Medical monitoring instruments
  • Bluetooth technology

Features and Benefits

  • Excellent SRF characteristics: Provides improved signal integrity.
  • Low DC resistance: Minimizes energy loss and heat generation.
  • RoHS compliant: Environmentally friendly manufacturing.

Additional Details

The 0402CS-4N7XJEW is an ideal choice for engineers looking to optimize power efficiency without sacrificing performance in their technical designs.

You May Also Be Interested in

Vishay
OPTOISO 5.3KV 1CH GATE DVR 8SMD
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SO
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SO
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2786 $50.1480
440+ $0.2286 $100.5840
680+ $0.2215 $150.6200
935+ $0.2143 $200.3705
1,210+ $0.2072 $250.7120
1,615+ $0.1858 $300.0670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess